STMicroelectronics M74HC620B1 Octal Bus Transceiver
The M74HC620B1 is a high-speed CMOS octal bus transceiver manufactured by STMicroelectronics. Designed for use in a variety of digital applications, this integrated circuit facilitates bidirectional communication between two buses. It is a part of the HC (High-speed CMOS) family, which is well-known for combining the speed of LSTTL with the low power consumption of standard CMOS circuits.
This transceiver features eight non-inverting bus transceivers with 3-state outputs. The 3-state outputs allow for connection to a bus without interfering with other components on the bus. This makes the M74HC620B1 an excellent choice for bus-oriented systems where multiple data sources may need to take turns driving a common data line.
The device operates with a supply voltage range of 2V to 6V, providing the flexibility to be used in systems that require different voltage levels. This voltage range also allows for compatibility with TTL levels, making it suitable for interfacing with older logic families.
Key features of the M74HC620B1 include:
- High-speed operation: Ensures fast data transfer between buses.
- Low power consumption: Ideal for power-sensitive applications.
- Wide operating voltage range: Offers design flexibility for various systems.
- Pin and function compatible with 74 series: Provides an easy upgrade path for legacy systems.
- ESD protection: Ensures robustness and longevity of the device in electrically noisy environments.
Each byte of the transceiver has separate input and output enable signals, which provide directional control and allow the device to function as either a transmitter or a receiver. The M74HC620B1 comes in a standard DIP or SOP package, making it easy to integrate into both through-hole and surface-mount PCB designs.
With its reliable performance and STMicroelectronics' commitment to quality, the M74HC620B1 is a smart choice for designers looking to implement efficient data transfer in their digital systems. Whether used in computing, communication, or consumer electronics, this octal bus transceiver is engineered to meet the needs of a wide array of applications.