EN
  • EN
  • DE

LT5400ACMS8E-1#TRPBF

Part No LT5400ACMS8E-1#TRPBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP / Quad Matched Resistor Network 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Series LT5400
Packaging Reel package
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±7.5%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Operating Temperature Range 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 781456-LT5400ACMS8E-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT5400
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5400ACMS8E-1#TRPBF CAD Model

Description

The LT5400ACMS8E-1#TRPBF is a high-precision matched resistor network component designed and manufactured by Linear Technology, now part of Analog Devices. This product stands out for its exceptional stability and accuracy, making it an ideal choice for precision applications such as instrumentation, bridge circuits, and differential amplifiers.

Key Features

  • Excellent Matching: The LT5400ACMS8E-1#TRPBF offers outstanding resistor matching with a maximum ratio tolerance of ±0.01% at 25°C, ensuring high precision in various applications.
  • Temperature Coefficient: It has a low temperature coefficient of resistance (TCR) of ±2ppm/°C, which guarantees stable performance across a wide temperature range.
  • Quad Resistor Network: This component consists of four matched resistors, which simplifies design and reduces board space, as compared to using discrete resistors.
  • Long-Term Stability: With long-term stability of less than 25ppm per 1000 hours, users can trust in the reliability and consistency of the LT5400ACMS8E-1#TRPBF over time.
  • Package: The device comes in a compact 8-lead MSOP package, which is suitable for space-constrained applications without compromising on performance.

Applications

  • Precision instrumentation
  • Bridge circuits
  • Differential signal processing
  • Test and measurement systems
  • Data acquisition systems

The LT5400ACMS8E-1#TRPBF is designed to deliver high accuracy and stability, which is a testament to Linear Technology's commitment to quality and performance. Its precision matched resistors provide designers with a reliable solution for critical applications where component matching and temperature stability are essential. The product's robust design ensures that it can meet the stringent requirements of a wide range of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Royal Ohm
4D03WGJ0221T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 220R datasheet, inventory, & pricing.
Lowest to $0.0055
Panasonic
EXB-38V331JV Panasonic Resistor Networks & Arrays 330 OHM 5% datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EXB-S8V102J Panasonic Resistor Networks & Arrays Resistor Array Chip 4 elements datasheet, inventory, & pricing.
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 510 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 1K OHM 2506
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0055
Bourns Inc.
RES ARRAY 4 RES 470 OHM 0804
Need more? Email Us
Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP
Lowest to $17.5940
Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5207 $55.5621
7+ $15.1965 $106.3755
11+ $14.7216 $161.9376
15+ $14.2467 $213.7005
19+ $13.7718 $261.6642
25+ $12.3472 $308.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess