EN
  • EN
  • DE

TDP16031003BUF

Part No TDP16031003BUF
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description TDP 16PIN03 100K 0.1%ABS 0.1%RAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Type Isolated
Resistance (Ohms) 100k
Tolerance ±0.1%
Number of Resistors 8
Resistor Matching Ratio ±0.1%
Resistor-Ratio-Drift ±5ppm/°C
Number of Pins 16
Power Per Element 100mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Size / Dimension 0.755" L x 0.250" W (19.18mm x 6.35mm)
Height - Seated (Max) 0.190\
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1586120-TDP16031003BUF
Ultra Librarian 3D Model Ultra Librarian TDP16031003BUF CAD Model

Description

N

You May Also Be Interested in

Yageo
RES ARRAY 8 RES 22K OHM 1206
Need more? Email Us
Vishay
RES ARRAY 8 RES 1K OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 56 OHM 0804
Lowest to $0.0322
CTS Corporation
RES ARRAY 8 RES 10K OHM 16SOIC
Lowest to $3.0655
Royal Ohm
4D03WGJ0221T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 220R datasheet, inventory, & pricing.
Lowest to $0.0055
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0437
Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
Royal Ohm
Resistor Networks & Arrays 1/16W 0.05 10K
Lowest to $0.0131

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess