EN
  • EN
  • DE
  • IT

LT5400BCMS8E-8#PBF

Part No LT5400BCMS8E-8#PBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Circuit Type Isolated
Resistance (Ohms) 1k, 9k
Tolerance ±15%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C to 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 1059908-LT5400BCMS8E-8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-8#PBF CAD Model

Description

The LT5400BCMS8E-8#PBF from Linear Technology is a high-precision, quad matched resistor network that provides excellent stability and accuracy for precision circuit applications. This component is designed to offer a tight ratio tolerance between resistors, which is critical in applications such as differential amplifiers, precision dividers, and reference circuits where resistor matching is paramount.

Key Features

  • Matched Resistors: The LT5400 features matched resistors with a ratio tolerance as tight as ±0.01%. This precise matching ensures minimal signal deviation and error in critical signal processing applications.
  • Temperature Coefficient: The resistors have an excellent temperature coefficient (TC) of typically 2 ppm/°C, which ensures stable performance over a wide temperature range.
  • Long-Term Stability: With long-term stability and a low drift over time, the LT5400 provides reliable and consistent performance for high-precision circuits.
  • Packaging: It comes in a compact 8-lead MSOP package, making it suitable for space-constrained applications without compromising on performance.
  • Multiple Resistance Options: The product is available with different resistance values, allowing designers to choose the optimal configuration for their specific application needs.

Applications

The LT5400BCMS8E-8#PBF is ideal for a variety of applications where precision is crucial, such as:

  • Instrumentation amplifiers
  • Precision current sensing
  • Bridge circuits
  • Data acquisition systems
  • Automotive sensors and controls

Quality and Reliability

Linear Technology ensures that the LT5400BCMS8E-8#PBF meets high-quality standards for performance and reliability. Each resistor network is rigorously tested to guarantee that it meets the specified tolerance and temperature coefficient requirements. This attention to detail makes the LT5400 an excellent choice for designers looking to implement a high-precision resistor network in their circuits.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 5 RES 18K OHM 10SIP
Need more? Email Us
Maxim Integrated
MATCHED RESISTOR-DIVIDER NETWORK
Lowest to $6.1373
Bourns Inc.
RES ARRAY 4 RES 2.7K OHM 8SIP
Lowest to $0.5314
Bourns Inc.
RES ARRAY 4 RES 470 OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 17 RES 10K OHM 18SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 6.8K OHM 8SIP
Need more? Email Us
Bourns Inc.
RNET-THK FILM SMD MED BODY
Lowest to $0.9237
Bourns Inc.
RESISTOR THIN FILM 16MDIP
Lowest to $17.6133
Bourns Inc.
RES ARRAY 8 RES 22 OHM 16SOIC
Lowest to $1.6252

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7615 $53.2845
7+ $14.5735 $102.0145
11+ $14.1181 $155.2991
15+ $13.6627 $204.9405
19+ $13.2073 $250.9387
26+ $11.8410 $307.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess