Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206859-LT5515EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5515EUF CAD Model

Description

The LT5515EUF is a high-performance, upconverting mixer from Linear Technology, designed to cater to the demanding requirements of wireless communication infrastructure. This advanced device is well-suited for applications in broadband, wireless systems, and high-frequency communication equipment, including base stations for mobile communications, point-to-point radios, and broadband wireless access.

Key Features

  • Frequency Range: The LT5515EUF offers a wide RF frequency range, making it versatile for various applications.
  • Linearity: It delivers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Conversion Gain: The device provides a high conversion gain that enhances signal strength and improves overall system performance.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies the design and reduces the number of external components required, saving space and cost.
  • Single-Ended RF Interface: The mixer's single-ended RF interface facilitates ease of integration into system designs.

Performance Specifications

The LT5515EUF upconverting mixer boasts a high IP3 (third-order intercept point), indicating its ability to handle high-power signals without significant non-linear distortion. Furthermore, the device operates over a broad temperature range, ensuring reliable performance under varying environmental conditions.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Point-to-Point Data Links
  • Test Equipment
  • Broadband Wireless Access Systems

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT5515EUF is no exception, as it is designed and manufactured to meet rigorous standards for reliability and performance. This ensures that customers can depend on this mixer to function effectively in their communication solutions.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4964 $66.4748
17+ $7.7914 $132.4538
26+ $7.5481 $196.2506
36+ $7.3050 $262.9800
46+ $7.0617 $324.8382
62+ $6.3309 $392.5158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,540 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention