EN
  • EN
  • DE

STM32F479NIH6

Part No STM32F479NIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 161
Family Name STM32F479
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851313-STM32F479NIH6
Ultra Librarian 3D Model Ultra Librarian STM32F479NIH6 CAD Model

Description

STM32F479NIH6 Microcontroller Overview

The STM32F479NIH6 is a high-performance microcontroller from STMicroelectronics, which is part of the advanced STM32F4 series. This microcontroller is built around the ARM Cortex-M4 core with a Floating Point Unit (FPU), which makes it ideal for demanding applications that require fast and efficient computations.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at frequencies up to 180 MHz.
  • Memory: Features a large set of embedded memory including 2MB of Flash memory and 256+4KB of SRAM.
  • High-Performance: Delivers 225 DMIPS/608 CoreMark performance executing from Flash memory, with 0-wait states thanks to ST's ART Accelerator™.
  • Graphics Support: Comes with Chrom-ART Accelerator™ for enhanced graphic content creation, and an LCD-TFT controller for driving external display panels.
  • Connectivity: Provides extensive connectivity options including USB OTG HS/FS, Ethernet, camera interface, SDIO, SPI, I2C, and USART interfaces.
  • Advanced Peripherals: Equipped with a variety of timers, analog comparators, and 12-bit DACs.
  • Security: Features a True Random Number Generator (TRNG) and advanced cryptographic hardware acceleration for AES, HASH (MD5, SHA-1), and HMAC.
  • Power Efficiency: Supports multiple power modes to ensure power efficiency, including a flexible voltage scaling range and an adaptive real-time ART Accelerator™.
  • Package: Available in a 169-pin BGA package, suitable for space-constrained applications.

Application Domains

The STM32F479NIH6 is designed for a wide range of applications. Its high processing power and rich set of features make it well-suited for complex tasks in domains such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical and healthcare systems
  • Advanced consumer electronics
  • High-resolution graphical interfaces
  • Embedded audio and video processing

With its combination of performance, memory, and advanced peripherals, the STM32F479NIH6 is a versatile choice for engineers and developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6185 $73.2370
4+ $30.0460 $120.1840
6+ $29.1070 $174.6420
8+ $28.1681 $225.3448
10+ $27.2292 $272.2920
13+ $24.4123 $317.3599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess