EN
  • EN
  • DE

LT5525EUF#PBF

Part No LT5525EUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 800MHZ-2.5GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type General Purpose
Frequency 800MHz to 2.5GHz
Number of Mixers 1
Gain -1.9dB
Noise Figure 15.1dB
Secondary Attributes Down Converter
Operating Supply Current 33mA
Supply Voltage - Operating 3.6 V to 5.3 V
Case / Package 16-QFN (4x4)
Win Source Part Number 1059921-LT5525EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5525EUF#PBF CAD Model

Description

The LT5525EUF#PBF from Linear Technology is a high-performance, active RF mixer with an integrated LO buffer. This device is designed to cater to the demanding requirements of wireless infrastructure transceiver applications, offering a wide frequency range and excellent linearity.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, supporting both high IF (Intermediate Frequency) and complex modulation schemes, making it versatile for various RF applications.
  • High Linearity: The LT5525EUF#PBF exhibits exceptional linearity, which minimizes distortion and allows for the reception and transmission of high-quality signals without significant degradation.
  • Integrated LO Buffer: The inclusion of an LO (Local Oscillator) buffer simplifies design and reduces component count, as there is no need for an external LO amplifier.
  • Low LO Drive Level: The device operates with a low LO drive level, reducing power consumption and further simplifying the overall design by eliminating the need for a high-power LO source.
  • High IP3: The LT5525EUF#PBF boasts a high third-order intercept point (IP3), which is critical for maintaining signal integrity in environments with strong interfering signals.
  • Power Efficient: Designed with power efficiency in mind, this mixer helps to maintain lower operating temperatures and extends the life of battery-powered devices.
  • Compact Package: Housed in a compact, 16-lead QFN package, the LT5525EUF#PBF is ideal for space-constrained applications.

Applications

The LT5525EUF#PBF is suitable for a wide range of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Broadband wireless access systems
  • RFID readers
  • Test equipment

Conclusion

The LT5525EUF#PBF from Linear Technology is a robust and versatile RF mixer that excels in challenging environments and complex wireless systems. With its integrated features and high performance, it stands out as a reliable choice for engineers and designers looking to enhance their RF signal chain.

You May Also Be Interested in

M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,DOUBLE BALANCED,CASCADED
Need more? Email Us
MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess