EN
  • EN
  • DE

LT6001IMS8

Part No LT6001IMS8
Manufacturer Linear Technology
Description Single, Dual and Quad, 1.8V, 13uA Precision Rail-to-Rail Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206891-LT6001IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6001IMS8 CAD Model

Description

The LT6001IMS8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer precision and stability in a variety of applications. This op-amp is particularly suitable for instrumentation, test equipment, and sensor interfaces where accuracy and low noise are critical.

Key Features:

  • Low Offset Voltage: The LT6001IMS8 boasts an ultra-low input offset voltage, reducing error in high-precision circuits and enhancing overall system accuracy.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
  • High Gain Bandwidth Product: The device provides a high gain bandwidth product, enabling it to handle a wide range of frequencies while maintaining its precision performance.
  • Power Efficiency: The LT6001IMS8 operates with a low supply current, making it a great choice for battery-powered and portable devices where power conservation is necessary.
  • Wide Supply Range: It supports a wide supply voltage range, allowing for flexibility in various system designs and compatibility with different power sources.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads, which is crucial for maintaining performance in feedback and buffering applications.

Applications:

  • Instrumentation
  • Test Equipment
  • Sensor Interfaces
  • Data Acquisition Systems
  • Active Filters
  • Audio Electronics

The LT6001IMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a versatile choice for both industrial and consumer products. Whether you're designing a precision sensor interface or a high-fidelity audio amplifier, the LT6001IMS8 from Linear Technology provides the performance and reliability you need.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess