EN
  • EN
  • DE

LTC2248CUH

Part No LTC2248CUH
Manufacturer Linear Technology
Description 14-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208356-LTC2248CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2248CUH CAD Model

Description

Linear Technology's LTC2248CUH: High-Speed ADC

The LTC2248CUH is a cutting-edge, high-speed, 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, a brand of Analog Devices. It is designed to deliver exceptional performance with a sampling rate of up to 250Msps, making it an ideal choice for demanding applications that require high data acquisition rates and precision.

This high-performance ADC features a differential input range of ±1V, which allows for the direct digitization of high-speed signals with excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR). This makes the LTC2248CUH perfect for a wide range of applications, including medical imaging, data acquisition systems, communication systems, and instrumentation that demand high speed and accuracy.

One of the key advantages of the LTC2248CUH is its PowerWise® architecture, which provides industry-leading power efficiency. This ADC consumes only 1.1W at the full 250Msps, which helps to minimize the thermal footprint and power consumption of the system it is integrated into, without sacrificing performance.

The LTC2248CUH comes in a compact QFN package, which is suitable for space-constrained applications. Its digital outputs are LVDS (Low-Voltage Differential Signaling) compatible, which ensures robust data transmission with reduced noise susceptibility. Additionally, the ADC includes features such as a flexible output data format and an optional clock duty cycle stabilizer that improves performance in systems with varying clock duty cycles.

For designers seeking to accelerate their product development, Linear Technology provides comprehensive support for the LTC2248CUH, including evaluation boards and detailed documentation. This support enables quick integration and testing, ensuring that the product can be brought to market in a timely manner.

In summary, the LTC2248CUH from Linear Technology is a high-speed, low-power, and highly integrated ADC solution that provides the precision and efficiency required for advanced digital data acquisition systems. Its robust design and support infrastructure make it a reliable choice for engineers looking to enhance the performance of their high-speed signal processing applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4000 $92.4000
2+ $89.5125 $179.0250
3+ $86.6250 $259.8750
4+ $83.7375 $334.9500
5+ $75.0750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,246 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess