EN
  • EN
  • DE

LT6003IDC

Part No LT6003IDC
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 4DFN / 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.0013V/μs
Gain Bandwidth Product 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 300μV
Current - Supply 1.25μA
Current - Output / Channel 9mA
Voltage - Supply, Single/Dual (±) 1.6V ~ 16V, ±0.8V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-WFSFN Exposed Pad
Supplier Device Package 4-DFN (2x2)
Part Number Series LT6003
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809968-LT6003IDC
Ultra Librarian 3D Model Ultra Librarian LT6003IDC CAD Model

Description

The LT6003IDC is a high-performance, precision operational amplifier from Linear Technology, designed to cater to a variety of applications that demand accuracy and energy efficiency. This operational amplifier is a part of Linear Technology's LT6000 family of low power, high precision op-amps, making it an excellent choice for battery-powered devices, portable instrumentation, and sensor interfaces.

Key Features

  • Low Power Consumption: With a supply current of just 13µA per amplifier, the LT6003IDC is optimized for long-term battery operation, ensuring minimal power drain in critical applications.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of 1.6V to 16V, providing flexibility for various power supply configurations and ensuring compatibility with both single and dual supply operations.
  • Offset Voltage: It offers an input offset voltage of 500µV max, which enhances the precision of the operational amplifier in sensitive applications.
  • Low Input Bias Current: The LT6003IDC features an input bias current of 1pA, making it suitable for applications that require high input impedance.
  • Output Drive: Capable of driving up to 5mA of load current, this op-amp can handle a range of output requirements.
  • Temperature Range: The device is operational over a temperature range of -40°C to 125°C, ensuring reliable performance in diverse environmental conditions.

Applications

The LT6003IDC is versatile and can be used in various applications, such as:

  • Portable Medical Devices
  • Temperature Measurement
  • Gas Analyzers
  • Low Power Filters
  • Battery-Powered Equipment
  • Energy Harvesting Systems

Package Information

The LT6003IDC comes in a compact, 6-lead DFN package, which is ideal for space-constrained applications. The small footprint of the package does not compromise its performance, making it a robust choice for designs where board space is at a premium.

Conclusion

With its combination of low power consumption, high precision, and robust performance over a wide range of operating conditions, the LT6003IDC from Linear Technology stands out as a reliable choice for designers who need an operational amplifier that meets stringent power and space requirements without sacrificing accuracy.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7510 $61.2850
85+ $1.4368 $122.1280
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3028 $293.1300
300+ $1.1677 $350.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess