EN
  • EN
  • DE

LT6004HDD#TRPBF

Part No LT6004HDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO 8DFN / Op Amp Dual Low Power Amplifier R-R I/O ±8V/16V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.0013 V/μs
GBP - Gain Bandwidth Product 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 300μV
Operating Supply Current 1.25μA
Output Current per Channel 9mA
Dual Supply Voltage (±) 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781489-LT6004HDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6004
Introduction Date September 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6004HDD#TRPBF CAD Model

Description

Overview of LT6004HDD#TRPBF

The LT6004HDD#TRPBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This particular model is designed to provide a balance of low power consumption and high accuracy, making it an ideal choice for battery-powered and portable applications where efficiency and reliability are paramount.

Key Features

  • Low Power Consumption: The LT6004HDD#TRPBF boasts a very low supply current, which is crucial for extending battery life in portable devices.
  • Precision Performance: With its low input offset voltage and offset drift, this op-amp maintains accuracy over a wide range of conditions, ensuring reliable performance in critical applications.
  • Wide Input Voltage Range: The device can operate with a wide input common-mode voltage range that includes ground, making it versatile for single-supply operations.
  • Low Noise: The op-amp exhibits low noise characteristics, which is beneficial for high-fidelity and precise measurement systems.
  • Stability: Designed with the ability to drive capacitive loads, the LT6004HDD#TRPBF provides stable operation in a variety of circuit configurations.

Applications

The LT6004HDD#TRPBF is suitable for a broad array of applications, including but not limited to:

  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Low Power Filters
  • Automotive Control Systems

Product Specifications

The product comes in a compact DFN package and is characterized by a temperature range suitable for commercial and industrial environments. It requires a supply voltage ranging from 1.6V to 16V, accommodating various design requirements. The precision of the LT6004HDD#TRPBF is further enhanced by its rail-to-rail output, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.

Quality and Reliability

Linear Technology's commitment to high-quality manufacturing ensures that the LT6004HDD#TRPBF meets rigorous standards of performance and durability. Its robust design is tailored for demanding conditions, ensuring that it delivers consistent performance over its lifetime.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess