EN
  • EN
  • DE

D3SB100

Part No D3SB100
Manufacturer Fagor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959776-D3SB100
Categories OEM Parts(C-E)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D3SB100 CAD Model

Description

The D3SB100 is a single-phase bridge rectifier manufactured by Fagor. It's designed to convert alternating current (AC) to direct current (DC) efficiently. Bridge rectifiers are essential components in power supplies and other electronic circuits that require a DC voltage source derived from an AC input.

Applications

  • Power Supplies: Used in AC-to-DC power supplies for various electronic devices.
  • Battery Chargers: Converts AC voltage to DC for charging batteries.
  • LED Lighting: Supplies DC power to LED lighting systems.
  • Motor Control: Rectifies AC voltage for DC motor control applications.
  • Industrial Equipment: Used in power supplies for industrial control systems and equipment.

Features

  • High Surge Current Capability: Can withstand high surge currents during startup and transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Robust design ensures reliable performance in demanding environments.
  • Compact Size: Small package size allows for easy integration into various applications.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.

Benefits

  • Efficient AC-to-DC Conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Reliable Performance: Ensures stable and reliable operation in various conditions.
  • Easy to Use: Simple to integrate into existing circuits.
  • Cost-Effective: Offers a cost-effective solution for AC-to-DC conversion.
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating temperatures.

Additional Details

The D3SB100 is typically available in a D3S package. It is characterized by its forward voltage drop, reverse leakage current, and peak surge current rating. The repetitive peak reverse voltage is 1000V. It's crucial to consult the datasheet for detailed specifications and application notes to ensure proper usage and prevent damage. The device is designed to operate within a specified temperature range, and exceeding this range can affect its performance and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess