EN
  • EN
  • DE

LT6011CS8

Part No LT6011CS8
Manufacturer Linear Technology
Description Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206911-LT6011CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6011CS8 CAD Model

Description

Linear Technology's LT6011CS8 Precision Operational Amplifier

The LT6011CS8 from Linear Technology is a high-precision operational amplifier (op-amp) that delivers outstanding performance for a wide range of applications. It is housed in an 8-lead SOIC package, making it suitable for space-constrained applications while offering robust features that appeal to both hobbyists and professional designers.

This op-amp is designed with a focus on maintaining a low input offset voltage and low noise, ensuring accurate signal amplification in sensitive applications. The LT6011CS8's precision is further enhanced by its low input bias current and high open-loop gain, which make it an ideal choice for high-impedance sensor interfaces, precision filters, and low-noise, high-gain amplification circuits.

With its wide supply voltage range from 2.7V to 36V, the LT6011CS8 provides users with the flexibility to use it in both single-supply and split-supply operations, accommodating a broad spectrum of power requirements. This feature, combined with its low supply current, makes it an excellent choice for battery-powered devices and portable equipment where power efficiency is critical.

The LT6011CS8 also boasts a low input offset drift over temperature, which ensures stable performance across a wide temperature range. This characteristic is particularly important in industrial, automotive, and temperature-sensitive applications where environmental conditions can vary significantly.

Another notable feature of the LT6011CS8 is its ability to drive heavy loads. The output stage is capable of delivering a substantial current, and it is stable with capacitive loads, which is crucial when driving components like analog-to-digital converters or filters.

In summary, the LT6011CS8 precision operational amplifier from Linear Technology is a versatile and reliable component that offers a perfect balance of precision, power efficiency, and robustness. It is well-suited for a variety of applications, including instrumentation, active filters, and data acquisition systems, to name a few. Its performance and features ensure that it will continue to be a preferred choice for designers seeking a high-quality op-amp solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess