Linear Technology
The LT6012CS#PBF is a high-performance, low-power operational amplifier from Linear Technology, designed to meet the stringent requirements of precision and power efficiency in modern electronic applications. This op-amp is well-suited for a wide range of applications, including sensor interfacing, active filters, and data acquisition systems.
Key Features
- Low Input Offset Voltage: The LT6012CS#PBF boasts a low input offset voltage, which ensures accuracy in signal amplification and makes it ideal for precision applications.
- High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising on performance, making it versatile for various signal processing tasks.
- Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it suitable for battery-powered devices.
- Low Power Consumption: The device features low power consumption, which is critical for portable and energy-sensitive applications.
- Rail-to-Rail Output: The rail-to-rail output stage allows for maximum dynamic range, which is particularly useful when operating at low supply voltages.
- Stable with Capacitive Loads: The LT6012CS#PBF is designed to be stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.
Applications
The LT6012CS#PBF is a versatile component that can be used in a variety of electronic circuits. Its precision and low power consumption make it an excellent choice for:
- Instrumentation
- Data acquisition systems
- Active filters
- Buffer amplifiers
- Portable battery-operated devices
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 36V |
| Input Offset Voltage |
Typically 75 µV |
| Operating Temperature Range |
-40°C to 85°C |
With its robust feature set and Linear Technology's reputation for quality, the LT6012CS#PBF operational amplifier is an excellent choice for designers looking to optimize their systems for precision and power efficiency.