EN
  • EN
  • DE

LT6015IS5#TRMPBF

Part No LT6015IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O ±15V/30V Automotive 5-Pin TSOT-23 T/R | IC OPAMP GP 1 CIRCUIT TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
Gain Bandwidth Product 3.3MHz
Current - Input Bias 2nA
Voltage - Input Offset 55μV
Supply Current 325μA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) 3V ~ 50V, ±1.5V ~ 25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number LT6015
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 724728-LT6015IS5#TRMPBF
Family Name LT6015
Introduction Date November 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6015IS5#TRMPBF CAD Model

Description

The LT6015IS5#TRMPBF is a high-performance, single-channel operational amplifier from Linear Technology, renowned for its precision and reliability in demanding applications. This op-amp is designed with advanced circuitry to provide low noise, high speed, and excellent stability while maintaining a low input bias current and offset voltage.

Key Features

  • Input Offset Voltage: The LT6015IS5#TRMPBF boasts an ultra-low input offset voltage, which is crucial for high-precision applications where accuracy is paramount.
  • Input Bias Current: With a very low input bias current, this operational amplifier is ideal for high-impedance sensor interfaces and applications requiring minimal current draw.
  • Wide Supply Range: The device can operate from a supply range of 4.5V to 36V, or ±2.25V to ±18V, offering flexibility in various supply environments.
  • Output Swing: It features rail-to-rail output swing, allowing for a wider dynamic range and making it suitable for single-supply operations.
  • High Speed: The LT6015IS5#TRMPBF is designed for fast response with a slew rate that ensures quick settling times and high bandwidth.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in a variety of environmental conditions.
  • Package: The op-amp comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LT6015IS5#TRMPBF is versatile and can be used in a range of applications, including:

  • Precision instrumentation
  • Analog filters
  • Data acquisition systems
  • Medical equipment
  • Automotive control systems
  • Portable battery-powered devices

Quality and Reliability

Linear Technology ensures that the LT6015IS5#TRMPBF meets the highest quality and reliability standards. The device is RoHS compliant and is designed to withstand harsh industrial environments, making it a trusted choice for engineers and designers looking for a robust operational amplifier for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess