EN
  • EN
  • DE

LT6206IMS8#TRPBF

Part No LT6206IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID DUAL 100MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 133638-LT6206IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6206IMS8#TRPBF CAD Model

Description

LT6206IMS8#TRPBF High-Speed, Low-Noise Video Op Amp

The LT6206IMS8#TRPBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to meet the demanding requirements of high-speed and low-noise applications. This versatile op amp is particularly well-suited for video and other high-frequency signal processing tasks, delivering exceptional signal integrity and image quality.

With a wide bandwidth of 165MHz and a slew rate of 50V/μs, the LT6206IMS8#TRPBF is capable of handling rapid signal changes, making it an ideal choice for driving high-resolution video signals. Its low input-referred noise of 4.3nV/√Hz ensures that the signal remains clean and undistorted, preserving the finest details in video and data acquisition systems.

The device operates on a supply voltage range of 2.5V to 12.6V, allowing for flexibility in various circuit designs. It also features a low offset voltage of 0.5mV and low input bias current, further enhancing its precision and making it suitable for high-end and professional video equipment, medical imaging, and instrumentation.

One of the key advantages of the LT6206IMS8#TRPBF is its ability to drive heavy loads while maintaining excellent video performance. It can drive a 100Ω load and is stable with capacitive loads, which is critical for maintaining signal fidelity in cable-driving applications and buffering analog-to-digital converters (ADCs).

The op amp comes in an MSOP-8 package, which is a space-saving option for compact designs. The part number LT6206IMS8#TRPBF indicates that the device is provided in tape and reel packaging, making it suitable for automated manufacturing processes.

Linear Technology ensures that the LT6206IMS8#TRPBF meets rigorous standards for performance and reliability. Its robust design is characterized by a -40°C to 85°C operating temperature range, making it reliable in a wide range of environments and applications. Whether used in professional-grade video systems, communication equipment, or high-speed data acquisition, the LT6206IMS8#TRPBF stands out as a superior choice for designers looking for a high-speed, low-noise operational amplifier.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7973 $54.5811
16+ $6.3978 $102.3648
25+ $6.1978 $154.9450
34+ $5.9979 $203.9286
44+ $5.7980 $255.1120
58+ $5.1982 $301.4956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess