EN
  • EN
  • DE

LT6206IMS8

Part No LT6206IMS8
Manufacturer Linear Technology
Description Single/Dual/Quad Single Supply 3V, 100MHz Video Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206949-LT6206IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6206IMS8 CAD Model

Description

The LT6206IMS8 is a high-performance operational amplifier from Linear Technology, designed for video and other applications requiring low noise and high speed. With its rail-to-rail output and low distortion, it is ideal for driving high-performance ADCs or for buffering high-speed DACs in demanding applications.

Key Features:

  • High Speed: The LT6206IMS8 boasts a 165MHz gain bandwidth product and a 50V/µs slew rate, making it suitable for high-speed signal processing applications.
  • Low Noise: With its low input-referred noise of 4.3nV/√Hz at 1kHz, this op amp ensures a clean signal path and is excellent for sensitive applications such as medical imaging and precision instrumentation.
  • Rail-to-Rail Output: The ability to swing close to both supply rails makes this op amp flexible for single-supply operations and maximizes dynamic range in many applications.
  • Single Supply Operation: It can operate from a single 2.5V to 5.25V supply, making it versatile for various circuit designs.
  • Low Distortion: The LT6206IMS8 exhibits a low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • Low Power: Despite its high-speed capabilities, the op amp consumes only 6.3mA of supply current, which is advantageous for power-sensitive designs.
  • Multiple Package Options: Available in the 8-lead MSOP package, it offers compactness for space-constrained applications.

Applications:

  • Driving ADCs/DACs
  • Video and Broadcast Equipment
  • Active Filters
  • Test Equipment
  • Medical Imaging Systems
  • Professional Photography

The LT6206IMS8 is a robust solution for designers looking to enhance their systems with a high-speed, low-noise operational amplifier. With its impressive specifications and flexible operation, it is a top choice for a wide range of applications that require the best in signal amplification technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess