EN
  • EN
  • DE

MAX9691CSA

Part No MAX9691CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707478-MAX9691CSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9691CSA CAD Model

Description

The MAX9691CSA from Maxim Integrated is a high-performance, low-power comparator designed for a wide range of applications in the electronics industry. This precision device is engineered to provide fast response times and stable operation, making it an ideal choice for system designs that require reliable and efficient comparison functions.

Key Features

  • Fast Propagation Delay: The MAX9691CSA offers a rapid propagation delay, ensuring quick response times for time-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this comparator minimizes energy usage, making it suitable for battery-powered devices and energy-sensitive projects.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, accommodating various system requirements and simplifying power supply design.
  • High Input Impedance: The high input impedance reduces the loading effect on the input source, preserving signal integrity and minimizing distortion.
  • Single or Dual Supply Operation: Flexibility in operation allows the MAX9691CSA to be used in systems that require either single or dual power supplies.

Applications

The versatile nature of the MAX9691CSA makes it suitable for numerous applications, including but not limited to:

  • Data systems
  • Communication systems
  • Process control
  • Instrumentation
  • Medical equipment

Package and Quality

The MAX9691CSA is available in an 8-pin SOIC package, which is known for its compact footprint and suitability for space-constrained applications. Maxim Integrated is committed to high-quality standards, and this product is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in diverse operating conditions.

Conclusion

In conclusion, the MAX9691CSA from Maxim Integrated stands out as a top-tier comparator that combines speed, efficiency, and versatility. Whether it's for industrial, commercial, or consumer electronics, this component is designed to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess