The LT6220CS5#TRMPBF is a high-performance, single operational amplifier (op-amp) from Linear Technology, an Analog Devices company. This precision op-amp is designed for a wide range of applications, including but not limited to, signal conditioning, active filters, and data acquisition systems. Its small footprint and low power consumption make it an ideal choice for portable and battery-powered applications.
Key Features
- High-Speed Operation: The LT6220CS5#TRMPBF offers a gain-bandwidth product of 60MHz and a slew rate of 20V/µs, which allows for fast signal processing capabilities.
- Low Power Consumption: With a supply current of just 1mA per amplifier, this op-amp is optimized for low power applications without sacrificing performance.
- Low Input Bias Current: The input bias current is typically 1pA, making it suitable for precision applications requiring minimal input error.
- Wide Supply Voltage Range: The device can operate with a supply voltage range from 2.5V to 12.6V, providing flexibility in various circuit designs.
- Rail-to-Rail Output: It features rail-to-rail output swing, which ensures maximum dynamic range, especially important in single-supply operations.
Applications
The LT6220CS5#TRMPBF is versatile and can be used in numerous electronic circuits. Some common applications include:
- Portable Instrumentation
- Photodiode Amplifiers
- Analog to Digital Converters (ADC) Driver
- Active Filters
- Buffer Amplifiers
Product Specifications
Parameter
Value
Gain-Bandwidth Product
60MHz
Slew Rate
20V/µs
Supply Current
1mA/amplifier
Input Bias Current
1pA
Supply Voltage Range
2.5V to 12.6V
Quality and Reliability
The LT6220CS5#TRMPBF is built with Linear Technology's commitment to high-quality standards, ensuring reliability and performance consistency. It is available in the TSOT-23 package and is specified over the industrial temperature range of -40°C to 85°C.