EN
  • EN
  • DE

BTA41-800BRG

Part No BTA41-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 800V 40A TOP3 / TRIAC 800V 420A 3-Pin(3+Tab) TOP Insulated Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 40A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 089129-BTA41-800BRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BTA41-800B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BTA41-800BRG CAD Model

Description

The BTA41-800BRG is a high-power, high-performance Triac manufactured by STMicroelectronics, a leader in semiconductor solutions. This robust electronic component is designed to handle high current loads and is suitable for AC switching applications, making it a go-to choice for engineers and designers in various fields such as industrial automation, home appliances, and lighting systems.

Key Features

  • High Current Rating: The BTA41-800BRG can handle continuous on-state currents up to 40A, making it suitable for heavy-duty operations.
  • High Voltage Capability: With an off-state voltage of up to 800V, this Triac is designed for applications that require high voltage operation.
  • Gate Trigger Current: The device features a gate trigger current (IGT) of 100mA, ensuring low power consumption for the control circuit.
  • Thermal Resistance: The BTA41-800BRG boasts low thermal resistance, which allows for efficient heat dissipation during operation.
  • Insulated Package: The Triac comes in an insulated RD91 package, providing electrical isolation from the mounting surface for increased safety and reliability.
  • Standard Gate Trigger: It offers a standard gate trigger, which is compatible with most existing designs and gate drive circuits.

Applications

The versatility of the BTA41-800BRG allows it to be used in a wide range of applications. Some common uses include:

  • Motor control circuits for industrial machines
  • Solid-state relays for enhanced reliability and longevity
  • Lighting dimmer circuits for both residential and commercial settings
  • AC phase control for precise power regulation
  • Heating control systems in appliances and HVAC systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA41-800BRG is no exception, offering consistent performance and high reliability. Its robust design ensures long-term stability and functionality across a wide range of environmental conditions.

For detailed specifications, application notes, and additional resources, engineers and product developers are encouraged to consult the official STMicroelectronics datasheets and technical documentation.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4630 $51.9450
36+ $2.8414 $102.2904
55+ $2.7526 $151.3930
76+ $2.6638 $202.4488
98+ $2.5751 $252.3598
130+ $2.3087 $300.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,842 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess