EN
  • EN
  • DE

CS0505B

Part No CS0505B
Manufacturer CUI Inc.
Catalog Current Transducers
Description CURRENT SENSOR,OPEN LOOP,5A,+5V,  /  Current Sensor 5A 1 Channel Open Loop Bidirectional Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr CUI Devices
Series CSXX05B
Package Tray
For Measuring AC
Sensor Type Open Loop
Current - Sensing 5A
Number of Channels 1
Output Ratiometric, Voltage
Frequency DC ~ 40kHz
Linearity ±0.5%
Accuracy ±2.2%
Voltage - Supply 4.75V ~ 5.25V
Response Time 7µs
Current - Supply (Max) 25mA
Temperature Range - Operating -10°C ~ 75°C
Polarization Bidirectional
Mounting Type Through Hole
Package / Case Module
Base Product Number CS0505
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3400
Other Names 102-CS0505B
Standard Package 10
Win Source Part Number 1180246-CS0505B
Ultra Librarian 3D Model Ultra Librarian CS0505B CAD Model

Description

The CS0505B from CUI Devices is a current sensor that has a bidirectional polarization and a current sensing of 5A.

  • Polarization: Bidirectional
  • Current Sensing: 5A
  • Package: Module
  • Standard Package: 10
  • Measurement: AC
  • Sensitivity: -
  • Linearity: ±0.5%
  • Accuracy: ±2.2%
  • Voltage Supply: 4.75V ~ 5.25V
  • Mounting Type: Through hole
  • Operating Temperature Range: -10°C ~ 75°C
  • REACH: Unaffected
  • HTSUS: 9030.33.3400
  • Alternative Names: 102-CS0505B

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A 8SOIC / Current Sensor 20A 1 Channel Hall Effect, Differential Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.8302
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 150A AC/DC / Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Lowest to $15.3621
Broadcom Limited
HALL EFFECT IC, T/R+LF / Current Sensor Channel
Need more? Email Us
LEM
Current Sensors RoHS
Lowest to $13.9702
Allegro MicroSystems, LLC
SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Lowest to $6.2215
Melexis Technologies NV
SENSOR CURRENT HALL 25MT AC/DC / Current Sensor 25mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.3825
Riedon
Current Sensors RoHS
Lowest to $297.4799
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $3.2323

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess