EN
  • EN
  • DE

TMCS1100A1QDRQ1

Part No TMCS1100A1QDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC  /  Current Sensor 1 Channel Hall Effect 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A1QDRQ1DKR,296-TMCS1100A1QDRQ1TR,296-TMCS1100A1QDRQ1CT
Standard Package 2,500
Win Source Part Number 981371-TMCS1100A1QDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1100A1QDRQ1 CAD Model

Description

The TMCS1100A1QDRQ1 is a high-precision, isolated Hall-effect current sensor designed by Texas Instruments for a wide range of applications, including motor control, power supply monitoring, and electric vehicle systems. With its advanced features and robust design, this sensor is engineered to provide accurate current measurements while ensuring isolation and safety in electrical systems.

Key Features

  • Isolation: The TMCS1100A1QDRQ1 offers galvanic isolation up to 3000V RMS, which is crucial for protecting sensitive electronics from high-voltage systems.
  • Accuracy: This sensor delivers high accuracy with a typical total error of ±1% and sensitivity accuracy of ±0.5%. This allows for precise current monitoring, which is essential for efficient system performance.
  • Temperature Performance: With an operating temperature range of -40°C to 125°C, the TMCS1100A1QDRQ1 ensures reliable operation under extreme conditions.
  • Zero Magnetic Hysteresis: The device's Hall-effect sensing element provides accurate readings with zero magnetic hysteresis, ensuring consistent performance over time.
  • Low Drift: The low sensitivity drift over temperature contributes to the device's overall stability and accuracy.
  • Package: Housed in an 8-pin SOIC package, the TMCS1100A1QDRQ1 is designed for easy integration into a variety of circuit designs.

Applications

  • Motor control systems
  • Power supply monitoring
  • Overcurrent protection
  • Electric vehicles and charging stations
  • Renewable energy systems

The TMCS1100A1QDRQ1 by Texas Instruments represents a combination of advanced technology and design excellence, making it a top choice for engineers looking to incorporate reliable current sensing in their designs. Its high isolation, accuracy, and temperature resilience make it an ideal solution for applications that demand the highest standards of safety and performance.

You May Also Be Interested in

LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxic
Lowest to $0.1439
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducer HY 50-P
Lowest to $32.4827
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1091 $52.8547
40+ $2.5511 $102.0440
61+ $2.4714 $150.7554
84+ $2.3916 $200.8944
109+ $2.3119 $251.9971
145+ $2.0728 $300.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess