EN
  • EN
  • DE

ACS37612LLUALU-005B5

Part No ACS37612LLUALU-005B5
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 40mT
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 5mV/g
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±2%
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 16mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ACS376
Standard Package 500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346980-ACS37612LLUALU-005B5
Ultra Librarian 3D Model Ultra Librarian ACS37612LLUALU-005B5 CAD Model

Description

The ACS37612LLUALU-005B5 is a current sensor designed for use in various applications.

  • Product Series: Automotive, AEC-Q100
  • Packaging: Tape and Reel
  • Standard Package: 500
  • Frequency: DC to 120kHz
  • Output: Ratiometric, Voltage
  • Polarization: Bidirectional
  • Sensitivity: 5mV/g
  • Application: AC/DC Measurement
  • Sensor Type: Hall Effect
  • Current Sensing: 40mT
  • Linearity: ±1%
  • Accuracy: ±2%
  • Voltage Supply: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package/Case: 8-TSSOP (0.173", 4.40mm Width)
  • Supplier Device Package: 8-TSSOP
  • Operating Temperature: -40°C to 150°C
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $7.1991
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
LEM
Current Transducers
Lowest to $50.1428
Diodes Incorporated
SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Lowest to $3.5981
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 10A AC/DC
Lowest to $8.0005
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $8.1320
Tamura
SENSOR
Lowest to $28.1531

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess