EN
  • EN
  • DE

B69812N2457D501

Part No B69812N2457D501
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description SAW Filters S2I2 /1 /2 2441, 5MHZ 2POL/TAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 2.4415 GHz
Height 1.9 mm
Max Operating Temperature 85 °C
Min Operating Temperature -20 °C
Resistance 50 Ω
RoHS Compliant
Self Resonant Frequency 2.4415 GHz
Termination SMD/SMT
Win Source Part Number 1139596-B69812N2457D501
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B69812N2457D501 CAD Model

Description

The B69812N2457D501 is a common mode choke from EPCOS (TDK), designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits. Common mode chokes are essential components in electronic devices to ensure electromagnetic compatibility (EMC) and prevent unwanted noise from affecting circuit performance or radiating to other devices. They work by attenuating common mode currents while allowing differential mode signals to pass through with minimal impedance.

Applications

  • Power supplies
  • Data lines
  • Signal lines
  • Motor drives
  • Lighting ballasts
  • Consumer electronics

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • High rated current
  • Excellent EMI/RFI suppression
  • RoHS compliant

Benefits

  • Effective suppression of common mode noise
  • Improved electromagnetic compatibility (EMC)
  • Reduced emissions and susceptibility to interference
  • Enhanced signal integrity
  • Compliance with regulatory standards
  • Reliable performance in harsh environments

Additional Details

The B69812N2457D501 common mode choke features a ferrite core that provides high impedance to common mode currents, effectively blocking noise signals. The winding configuration is designed to minimize the impact on differential mode signals, ensuring that data or power transmission is not significantly affected. The choke is designed to handle a specific rated current, which should be carefully considered when selecting the component for a particular application. EPCOS (TDK) is a leading manufacturer of EMI/RFI components, known for their high quality and reliability. The B69812N2457D501 is typically available in a through-hole package for easy mounting on printed circuit boards. Its compact size allows for integration into space-constrained applications. The choke is constructed with materials that meet RoHS standards, ensuring environmental compliance.

You May Also Be Interested in

Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess