EN
  • EN
  • DE

TMCS1101A1BQDR

Part No TMCS1101A1BQDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description CURRENT SENSOR  /  Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Package Tape & Reel (TR)
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±45A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1101A1BQDRTR
Standard Package 2,500
Win Source Part Number 981373-TMCS1101A1BQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1101A1BQDR CAD Model

Description

The TMCS1101A1BQDR is a state-of-the-art, precision isolated current sensor developed by Texas Instruments. It is designed to offer accurate current measurement for a wide range of applications, including motor control, power-supply monitoring, and renewable energy systems. This device is part of the TMCS1101 series, which is renowned for its high performance and reliability.

Key Features

  • Isolation: The TMCS1101A1BQDR provides galvanic isolation of 3 kVrms, minimizing the risk of high-voltage damage to sensitive circuitry and offering protection against hazardous events.
  • Accuracy: High accuracy is achieved with a low offset and gain error, ensuring precise current measurement over the entire operating temperature range.
  • Bandwidth: With a bandwidth of up to 120 kHz, this sensor is capable of detecting rapid current changes, making it ideal for dynamic systems that require fast response times.
  • Zero Magnetic Hysteresis: The device exhibits zero magnetic hysteresis, which means that previous magnetic history does not affect current measurement, ensuring consistent performance.
  • Low Drift: The TMCS1101A1BQDR features low drift over temperature, maintaining its accuracy even under varying environmental conditions.

Applications

This current sensor is versatile and can be used in a variety of applications, including:

  • Industrial motor drives
  • Power inverters and converters
  • Overcurrent protection systems
  • Battery management systems
  • Power supply units

Package and Quality

The TMCS1101A1BQDR comes in a compact, surface-mount 8-pin SOIC package, making it suitable for space-constrained applications. It is designed to meet stringent quality standards and is RoHS compliant, ensuring environmental sustainability and safety for use in various commercial and industrial products.

Conclusion

With its robust isolation, high accuracy, and fast response time, the TMCS1101A1BQDR from Texas Instruments stands out as a top choice for professionals seeking reliable current sensing solutions. Its durable design and wide application scope make it an essential component for modern electronic systems requiring precise current monitoring and control.

You May Also Be Interested in

LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Riedon
Current Sensors RoHS
Lowest to $297.4799
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $3.5315
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Sensors RoHS
Lowest to $13.9702
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
Current Transducer LF 2005-S
Lowest to $218.8905

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3896 $50.8440
36+ $2.7812 $100.1232
56+ $2.6943 $150.8808
77+ $2.6074 $200.7698
100+ $2.5205 $252.0500
133+ $2.2597 $300.5401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,415 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess