Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781589-LT6350CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6350
Introduction Date January 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6350CMS8#PBF CAD Model

Description

Product Overview: LT6350CMS8#PBF

The LT6350CMS8#PBF is a high-performance, low-distortion, fully differential amplifier and driver from Linear Technology, designed to interface with high-speed analog-to-digital converters (ADCs). This product is well-suited for a variety of applications, including data acquisition systems, medical instrumentation, and communications equipment, thanks to its precision and reliability.

Key Features:

  • Low Distortion: The LT6350CMS8#PBF boasts exceptionally low harmonic distortion, making it ideal for applications that require high-fidelity signal processing.
  • High Speed: With its fast settling time and high slew rate, this amplifier is capable of handling high-speed signals without compromising accuracy.
  • Adjustable Gain: The gain of the LT6350CMS8#PBF can be adjusted via external resistors, providing flexibility to match the requirements of various ADCs and signal chains.
  • Fully Differential Output: The device's fully differential output ensures improved signal integrity and noise immunity, which is crucial for high-performance applications.
  • Single or Dual Supply Operation: It can operate from a single 3.1V to 11V supply or from dual ±1.55V to ±5.5V supplies, offering versatility in different system designs.
  • Shutdown Feature: An added shutdown feature allows users to reduce power consumption when the amplifier is not in active use.

Package and Quality:

The LT6350CMS8#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Linear Technology ensures that this product meets high-quality standards, providing reliable performance in critical systems.

Applications:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Communications Infrastructure
  • Imaging Systems
  • Industrial Process Control

With its combination of speed, precision, and flexibility, the LT6350CMS8#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
5 MHz.500 MHz 100 dB Demodulating Logarithmic Amplifier with Limiter Output
Lowest to $34.3355
ECAD model for AD8309ARU-REEL
Maxim Integrated
IC AMP COMP REF 14SOIC
Need more? Email Us
ECAD model for MAX4375TESD+
Analog Devices Inc.
100 dB Range (10 nA to 1 mA) ogarithmic Converter
Lowest to $30.9672
ECAD model for AD8305ACPZ
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88923VKG
Harris Corporation
Differential/Cascode Amplifiers for Commercial and Industrial Equipment from DC to 120MHz
Need more? Email Us
ECAD model for CA3028AM
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88289CLMG
Texas Instruments
FAMILY OF NANOPOWER OPERATIONAL AMPLIFIERS AND PUSH-PULL COMPARATORS
Need more? Email Us
ECAD model for TLV2702IDGKRG4
Texas Instruments
IC AMP COMP REF 16SOIC / Amplifier, Comparator, Reference IC Power Management 16-SOIC
Lowest to $0.9860
ECAD model for TSM102ID
Analog Devices Inc.
Ultralow Noise VGAs with Preamplifier and Programmable RIN | IC VGA DUAL W/PREAMP LN 28-TSSOP
Lowest to $24.7410
ECAD model for AD8332ARUZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7804 $58.9020
11+ $9.6660 $106.3260
17+ $9.3639 $159.1863
23+ $9.0619 $208.4237
29+ $8.7598 $254.0342
39+ $7.8536 $306.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,790 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention