Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 90MHz
Slew Rate 600 V/μs
Operating Supply Current 8.5mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 145219-LT6550CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT6550CMS#PBF CAD Model

Description

Product Overview: LT6550CMS#PBF

The LT6550CMS#PBF is a high-speed, low-power, triple video amplifier designed by Linear Technology, now part of Analog Devices. It is well-suited for driving high-resolution video signals with excellent linearity and low distortion. The triple amplifiers are optimized for differential gain and phase error, which are critical parameters in video processing and broadcasting applications.

This device is capable of driving heavy loads, making it an ideal choice for a wide array of video applications, including RGB monitors, cable drivers, and set-top boxes. With a wide bandwidth of 650MHz, it ensures that even at high frequencies, the signal integrity is maintained, offering a crisp and clear video output.

The LT6550CMS#PBF operates over a supply voltage range of 4V to 11V, providing design flexibility across different power systems. Its low power consumption is an added benefit, reducing the thermal footprint and making it suitable for power-sensitive applications.

The device comes in a compact 10-lead MSOP package with a lead-free finish, denoted by the #PBF suffix. This makes it not only space-efficient but also compliant with RoHS standards, catering to environmentally conscious design considerations.

One of the standout features of the LT6550CMS#PBF is its ability to disable each amplifier independently, allowing for power savings when a channel is not in use. This feature is particularly useful in battery-operated equipment where power management is crucial.

In conclusion, the LT6550CMS#PBF from Linear Technology is a versatile, high-performance solution for advanced video applications. Its high bandwidth, low power consumption, and independent channel disable function make it a compelling option for designers looking to enhance their video systems with superior signal quality and efficient power usage.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power Video Op Amp
Lowest to $13.0364
ECAD model for AD818ANZ
Analog Devices Inc.
Triple 1600MHz Differential Receiver LFCSP-32
Lowest to $29.7710
ECAD model for AD8120ACP
Analog Devices Inc.
IC AMP MPLEX AMP 8UMAX
Lowest to $12.4245
ECAD model for MAX4313EUA
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Fairchild/ON Semiconductor
Triple and Quad Voltage Feedback Amplifiers
Need more? Email Us
ECAD model for FHP3450IM14X
Texas Instruments
4-Channel SDTV Video Amplifier with 6th-Order Filters and 5.6-V/V Gain
Lowest to $1.3955
ECAD model for THS7375IPWR
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.6137
ECAD model for LMH6722MAX
Texas Instruments
6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain
Lowest to $2.7041
ECAD model for THS7360IPW
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.2160 $87.6480
6+ $23.9730 $143.8380
9+ $23.2240 $209.0160
12+ $22.4750 $269.7000
15+ $21.7248 $325.8720
20+ $19.4777 $389.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention