EN
  • EN
  • DE

LT6550IMS

Part No LT6550IMS
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description 3.3V Triple and Quad Video Amplifiers | IC AMP VIDEO TRIPLE 3.3V 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
-3db Bandwidth 90MHz
Slew Rate 600V/μs
Supply Current 8.5mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 3V ~ 12.6V, ±1.5V ~ 6.3V
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number LT6550
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1206982-LT6550IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6550IMS CAD Model

Description

The LT6550IMS from Linear Technology is a high-performance triple video amplifier that delivers exceptional quality and precision. Designed for demanding applications in video processing and transmission, this integrated circuit ensures a robust and reliable solution for engineers and designers looking to enhance their video systems.

Key Features

  • Wide Bandwidth: The LT6550IMS boasts a wide bandwidth of 400MHz, making it suitable for high-definition video applications. This ensures that video signals are amplified without significant loss of detail, enabling crisp and clear image reproduction.
  • High Slew Rate: With a high slew rate of 2200V/μs, the amplifier can handle rapid changes in the video signal, which is crucial for maintaining the integrity of fast-moving images.
  • Low Power Consumption: Despite its high performance, the LT6550IMS is designed to be energy-efficient, minimizing power consumption and heat generation within the system.
  • Low Distortion: The device features low harmonic distortion, ensuring that the video output remains true to the original signal without introducing significant artifacts.
  • Fixed Gain of 2: The amplifier has a fixed gain of 2, which simplifies the design of video systems by eliminating the need for external gain-setting resistors.
  • Shutdown Feature: An added shutdown feature allows the amplifiers to be turned off, reducing power consumption when not in use.

Applications

The LT6550IMS is ideal for a variety of applications, including:

  • High-definition video processing equipment
  • Cable drivers for video broadcasting
  • Video distribution systems
  • Professional video editing and recording equipment
  • Security and surveillance systems

Package and Reliability

Encased in a compact 10-lead MSOP package, the LT6550IMS is designed for space-constrained applications without compromising on performance. Linear Technology is known for its commitment to quality, and this product is no exception, offering long-term reliability for critical video applications.

Overall, the LT6550IMS from Linear Technology is a top-tier choice for designers who require a high-speed, low-power, and reliable video amplification solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess