Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 90MHz
Slew Rate 600 V/μs
Operating Supply Current 8.5mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 12.6 V
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 129663-LT6551CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT6551CMS#PBF CAD Model

Description

The LT6551CMS#PBF is a high-performance, low-power video amplifier integrated circuit (IC) designed and manufactured by Linear Technology. This versatile IC is specifically engineered to cater to the demanding requirements of video and high-speed signal processing applications. Its robust design and advanced features make it an ideal choice for a wide range of uses, including video broadcasting equipment, surveillance systems, medical imaging devices, and any application requiring high-quality signal amplification.

Key Features

  • High-Speed Operation: The LT6551CMS#PBF offers a wide bandwidth of 650MHz, allowing it to handle high-speed signals without compromising the integrity of the video or data.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed for energy efficiency, with a low supply current that makes it suitable for portable and battery-powered applications.
  • Excellent Differential Gain and Phase Performance: Ensuring minimal distortion and high fidelity, the LT6551CMS#PBF boasts an impressive differential gain and phase performance.
  • Flexible Power Supply Range: It operates over a wide supply voltage range, accommodating various system design requirements.
  • Disabled Power Consumption: When disabled, the IC consumes minimal power, further conserving energy and extending battery life in portable devices.
  • Robust Construction: The LT6551CMS#PBF comes in a durable, compact MSOP-10 package, which provides reliable performance even in harsh environments.

Applications

  • High-Resolution Video Systems
  • Video Switchers and Routers
  • Cable Drivers
  • RGB Amplifiers
  • Test Equipment
  • High-Speed Data Acquisition Systems

The LT6551CMS#PBF from Linear Technology is an exceptional choice for designers and engineers looking for a high-quality video amplifier that delivers performance without compromise. Its combination of speed, power efficiency, and robustness makes it a versatile component in any high-speed signal processing or video application.

You May Also Be Interested in

Texas Instruments
Multi-Channel LCD Gamma Correction Buffer
Need more? Email Us
ECAD model for BUF07703PWPRG4
Analog Devices Inc.
Single 400MHz Differential Receiver LFCSP-16
Lowest to $8.9313
ECAD model for AD8128ACPZ
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $14.6243
ECAD model for AD812ANZ
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC AMP CMOS VIDEO 50MHZ 8-DIP
Need more? Email Us
ECAD model for MAX452CPA
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $5.1754
ECAD model for ADA4433-1WBCPZ-R7
Analog Devices Inc.
High Speed, Low Noise Video Op Amp | IC VIDEO OPAMP LN HS 8-SOIC
Lowest to $11.7350
ECAD model for AD829JRZ-REEL
Texas Instruments
Very Wideband, Low Distortion Triple Video Buffer | IC VIDEO BUFFER TRIPLE 16SSOP
Lowest to $7.1407
ECAD model for LMH6739MQX
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $40.2315
ECAD model for AD830ARZ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8831 $75.7662
5+ $31.0839 $155.4195
7+ $30.1124 $210.7868
9+ $29.1409 $262.2681
12+ $28.1695 $338.0340
16+ $25.2550 $404.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention