EN
  • EN
  • DE

AD829JRZ-REEL

Part No AD829JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Speed, Low Noise Video Op Amp | IC VIDEO OPAMP LN HS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Applications Voltage Feedback
-3db Bandwidth 120MHz
Slew Rate 230V/μs
Supply Current 5.3mA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD829
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138429-AD829JRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD829JRZ-REEL CAD Model

Description

Product Overview: AD829JRZ-REEL by Analog Devices Inc.

The AD829JRZ-REEL is a high-speed, low-noise operational amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model comes in a reel packaging, which is ideal for automated assembly processes and bulk handling in manufacturing environments.

The AD829 is renowned for its exceptional video performance, making it an excellent choice for applications requiring high-speed signal processing, such as professional video electronics, CCD imaging systems, ultrasonic equipment, and cable drivers. With its wide bandwidth and fast settling time, the AD829JRZ-REEL is also well-suited for high-speed filters, amplifiers, and differentiators.

Key features of the AD829JRZ-REEL include:

  • High Speed: 50 MHz bandwidth (G = +1), 1600 V/μs slew rate, and 22 ns settling time to 0.1%, which ensure high performance in fast signal applications.
  • Low Noise: With a low noise figure of 4.5 nV/√Hz at 10 kHz, the AD829JRZ-REEL provides clear signal amplification without significant degradation.
  • Flexible Power Supply: This operational amplifier can operate with dual power supplies ranging from ±5 V to ±15 V or a single supply from 10 V to 30 V, providing versatility in various circuit designs.
  • Robust Output Stage: The output stage can drive capacitive loads of up to 45 pF without oscillations, and it can deliver a continuous output current of up to 50 mA, allowing it to drive a wide range of loads.

The AD829JRZ-REEL also boasts excellent video specifications with 0.01% differential gain and 0.01° differential phase errors for NTSC and PAL video signals, which is critical for maintaining signal fidelity in video applications.

Its compact surface-mount package, the SOIC-8, ensures a minimal footprint on the PCB while providing excellent thermal performance. The reel packaging format ensures that the product is ready for automated pick-and-place manufacturing processes, increasing efficiency in high-volume production.

Overall, the AD829JRZ-REEL from Analog Devices Inc. is a versatile, high-performance operational amplifier that meets the rigorous demands of modern electronic designs, providing designers with a reliable component for precision analog applications.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess