EN
  • EN
  • DE

BUF07703PWPRG4

Part No BUF07703PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Multi-Channel LCD Gamma Correction Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 800kHz
SR - Slew Rate 1 V/μs
Operating Supply Current 1.7mA
Dual Supply Voltage (±) 4.5 V ~ 16 V
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1155926-BUF07703PWPRG4
Manufacturer Homepage www.ti.com
Family Name BUF07703
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF07703PWPRG4 CAD Model

Description

Product Overview: BUF07703PWPRG4

The BUF07703PWPRG4 is a high-performance, precision buffer amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is engineered to provide excellent accuracy and stability, making it an ideal choice for a wide range of applications that require buffering of high-impedance sources.

Key Features

  • High Precision: The BUF07703PWPRG4 offers a low offset voltage and drift, ensuring that the signals are buffered with high fidelity and minimal error over time and temperature variations.
  • Wide Bandwidth: With a broad frequency response, this buffer amplifier can handle a variety of signals, making it versatile for different types of electronic applications.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for maintaining signal integrity in sensitive applications such as medical equipment or precision instrumentation.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements and enhancing its flexibility in system design.
  • Robust Output Drive: Capable of driving heavy loads, the BUF07703PWPRG4 is suitable for applications that require a strong output signal without distortion.
  • Thermal Protection: The built-in thermal shutdown feature helps protect the device from damage due to overheating, ensuring long-term reliability.

Applications

The BUF07703PWPRG4 is designed to serve in various high-performance applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Analog-to-digital converters (ADCs)
  • Industrial control systems
  • Medical instrumentation

Package and Quality

The amplifier comes in a TSSOP (Thin Shrink Small Outline Package) which allows for efficient space utilization on printed circuit boards. Texas Instruments is known for its commitment to quality, and the BUF07703PWPRG4 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations.

In summary, the BUF07703PWPRG4 from Texas Instruments is a high-quality, precision buffer amplifier that offers excellent accuracy, low noise, and robust output drive capabilities, making it a versatile and reliable choice for a multitude of electronic applications.

You May Also Be Interested in

Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess