EN
  • EN
  • DE

TDA8003TS/C1

Part No TDA8003TS/C1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description I2C-bus SIM card interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216047-TDA8003TS/C1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8003TS/C1 CAD Model

Description

The TDA8003TS/C1 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors. This IC is specifically designed to cater to the needs of smart card interfaces, offering a robust and flexible solution for applications such as banking, telecommunications, and secure access control systems.

Key Features

  • Smart Card Interface: The TDA8003TS/C1 provides a seamless interface for ISO 7816, GSM 11.11, and EMV (Europay, MasterCard, and Visa) compliant smart cards, ensuring broad compatibility with a variety of smart card applications.
  • Multiple Card Support: It is capable of supporting up to five smart cards simultaneously, making it an ideal choice for multi-application environments.
  • Integrated Protection: The device includes various protection features such as short-circuit, over-current, and thermal protection, ensuring the safety and longevity of the smart card and the system.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA8003TS/C1 maintains low power consumption, which is critical for battery-powered devices.
  • High-Speed Communication: It supports high-speed data transfer between the card and the reader, enhancing the overall performance and user experience.

Applications

The versatile nature of the TDA8003TS/C1 allows it to be used in a variety of applications where secure data transactions are paramount. This includes, but is not limited to, point of sale (POS) terminals, identification systems, pay television systems, and public transport ticketing systems.

Technical Specifications

The TDA8003TS/C1 operates over a wide temperature range and comes in a small outline package, making it suitable for compact designs. It is compliant with the latest industry standards for smart card interfaces, ensuring interoperability and ease of integration into existing and new systems.

For developers and system integrators looking for a reliable smart card interface solution, the TDA8003TS/C1 from NXP Semiconductors offers a blend of performance, protection, and versatility, making it an excellent choice for a wide range of secure applications.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7313 $60.5955
85+ $1.4207 $120.7595
130+ $1.3768 $178.9840
175+ $1.3329 $233.2575
225+ $1.2878 $289.7550
300+ $1.1550 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess