EN
  • EN
  • DE

LT6556CUF

Part No LT6556CUF
Manufacturer Linear Technology
Description 750MHz Gain of 1 Triple 2:1Video Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206996-LT6556CUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6556CUF CAD Model

Description

The LT6556CUF from Linear Technology is a cutting-edge, high-speed video multiplexer that is designed to cater to the rigorous demands of video signal processing applications. This versatile device is an ideal solution for any system requiring high-performance video switching and routing.

Key Features

  • High Bandwidth: With a 650MHz bandwidth at a gain of 2, the LT6556CUF ensures a minimal loss of signal fidelity, making it perfect for high-definition video signals.
  • Low Crosstalk: At -83dB at 10MHz, the device offers exceptionally low crosstalk, a critical parameter for maintaining signal integrity in multiplexed environments.
  • High Slew Rate: The impressive 1600V/µs slew rate of the LT6556CUF allows it to handle rapid changes in signal levels with ease, ensuring clear and stable video performance.
  • Low Distortion: The device features low harmonic distortion, ensuring that the video signals are delivered with high fidelity and clarity.
  • Triple 2:1 Multiplexer Configuration: The LT6556CUF's triple 2:1 MUX configuration allows for the selection between two sets of three inputs, making it highly adaptable for complex video signal routing.
  • Disable Feature: The multiplexer includes a disable feature that reduces power consumption when the device is not in active use, contributing to energy-efficient operation.

Applications

The LT6556CUF is suitable for a wide range of applications, including:

  • High Definition Video Switching
  • Video Wall Systems
  • Cable Drivers
  • Broadcast Equipment
  • Security Systems
  • Video-on-Demand Services

Technical Specifications

The LT6556CUF operates over a supply voltage range of 4.5V to 11V, and it is available in a compact 16-lead QFN package. It features rail-to-rail outputs, which are essential for driving heavy loads while maintaining signal quality. The device is also characterized for operation from -40°C to 85°C, making it reliable across a broad range of environmental conditions.

For those seeking a high-speed video multiplexer with excellent performance characteristics, the LT6556CUF from Linear Technology is an exceptional choice that delivers quality and reliability in video signal processing applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess