EN
  • EN
  • DE

UC5607DWP

Part No UC5607DWP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Description Plug and Play, 18-Line SCSI Active Terminator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 385964-UC5607DWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC5607DWP CAD Model

Description

The UC5607DWP from Texas Instruments is a high-performance SCSI (Small Computer System Interface) terminator designed for use in the demanding environments of modern SCSI bus applications. It is engineered to provide active termination for Single-Ended (SE) SCSI buses, ensuring reliable communication and data integrity between SCSI devices.

Key Features

  • Compatibility: The UC5607DWP is compatible with SCSI-1, SCSI-2, and Ultra SCSI (SCSI-3) standards, making it a versatile solution for a wide range of SCSI applications.
  • Active Termination: This terminator uses active termination technology, which provides precise termination voltages to minimize signal reflections that can cause data errors, ensuring stable and reliable SCSI bus performance.
  • Channel Configuration: The device supports a 9-line termination, which is suitable for 18-line SCSI buses, covering a broad spectrum of SCSI devices.
  • Regulated Voltage: The UC5607DWP includes an on-board voltage regulator, providing consistent termination power even when the SCSI bus voltage varies, maintaining signal integrity.
  • Thermal Protection: It is equipped with thermal shutdown protection to safeguard against overheating, further ensuring the reliability and longevity of the SCSI bus system.
  • Disconnection Feature: The terminator has a disconnect feature that allows it to be electrically removed from the SCSI bus when not needed, reducing power consumption and allowing for greater system flexibility.
  • Package Type: It is offered in a 24-pin Wide Body (DWP) surface-mount package, which is designed for easy integration into a variety of SCSI-based systems.

Applications

The UC5607DWP is ideally suited for a range of applications that require robust and reliable SCSI terminations. These include enterprise servers, RAID systems, storage area networks, workstations, and other high-performance computing environments where data integrity and system uptime are critical.

Conclusion

In summary, the UC5607DWP from Texas Instruments is a sophisticated SCSI terminator that offers active termination, compatibility with multiple SCSI standards, and features designed to maintain system stability and integrity. Its thermal protection and regulated voltage ensure that it operates reliably in a variety of conditions, making it an excellent choice for professionals seeking to maintain optimal SCSI bus performance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess