EN
  • EN
  • DE

TS80C31X2-MCA

Part No TS80C31X2-MCA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40PDIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 40/20MHz - ROMless 40-PDIL
Manufacturer Microchip Technology
Series 80C
Package Tube
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIL
Family Name TS80C31X2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937640-TS80C31X2-MCA
Ultra Librarian 3D Model Ultra Librarian TS80C31X2-MCA CAD Model

Description

Microchip Technology's TS80C31X2-MCA Microcontroller

The TS80C31X2-MCA is a high-performance microcontroller from Microchip Technology, designed to offer robust solutions for embedded systems. This powerful microcontroller is based on the popular 8051 architecture, ensuring compatibility with a wide range of applications and ease of use for developers familiar with the 8051 instruction set.

With its CMOS single-chip 8-bit microcontroller, the TS80C31X2-MCA boasts a fully static operation, which allows users to reduce power consumption by controlling the clock frequency according to their specific needs. This feature is particularly useful for battery-operated devices where power efficiency is crucial.

The device operates at a wide voltage range of 4.5V to 5.5V, providing the flexibility needed for various power supply configurations. Its clock speed of up to 40 MHz enables swift processing capabilities, making it an ideal choice for applications that require quick data handling and real-time responses.

Among its key features, the TS80C31X2-MCA offers 256 bytes of scratchpad RAM, which can be used for temporary data storage during operation. Additionally, it supports various 16-bit timer/counters, which are essential for precise event timing and interval measurement in embedded systems.

The microcontroller is equipped with versatile I/O options, including four 8-bit I/O ports, providing ample interfacing capabilities with other components in a system. Its full-duplex serial channel allows for easy serial communication, which is vital for networking applications and peripheral connectivity.

Security and reliability are also top priorities for the TS80C31X2-MCA. The device comes with on-chip watchdog timer and power-fail detection mechanisms, ensuring that the system remains stable and can recover from unexpected conditions.

In summary, the TS80C31X2-MCA from Microchip Technology is a robust and versatile microcontroller that offers the perfect blend of power efficiency, processing speed, and interfacing capabilities. Its compatibility with the 8051 architecture makes it a familiar choice for developers, while its advanced features ensure that it can meet the demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess