EN
  • EN
  • DE

SY100E156JC

Part No SY100E156JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX-LATCH 3-BIT 4:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 212479-SY100E156JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E156JC CAD Model

Description

The SY100E156JC is a high-performance integrated circuit from Microchip Technology, designed to cater to the demanding needs of advanced electronic systems. This device is part of the SY100E series, which is renowned for its high-speed and precision in signal processing applications.

Key Features

  • Technology: The SY100E156JC is built on Microchip's advanced ECL (Emitter Coupled Logic) technology, offering rapid signal propagation and minimal propagation delay, which is crucial for high-speed digital circuits.
  • Functionality: This particular IC is a 5V ECL programmable skew clock generator, designed to generate precise clock signals with programmable skew rates, enabling synchronization across various components within a system.
  • Performance: It boasts high-frequency operation capabilities, with the ability to handle clock frequencies that are essential for today's high-speed digital processing.
  • Package: The SY100E156JC comes in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides reliable connections in a compact footprint.
  • Temperature Range: This device operates over an extended temperature range, ensuring consistent performance even in extreme environmental conditions.
  • Applications: Ideal for use in telecommunications, computing, and industrial applications where precise timing and high-speed signal processing are required.

Specifications

Parameter Value
Part Number SY100E156JC
Technology ECL
Voltage - Supply 5V
Operating Temperature -40°C to +85°C
Package / Case 28-PLCC

With its combination of speed, precision, and reliability, the SY100E156JC from Microchip Technology is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess