EN
  • EN
  • DE

LT6703HDC-3#TRPBF

Part No LT6703HDC-3#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF 3-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 17μA
Propagation Delay (Max) 29μs
Hysteresis 13.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 3-DFN (2x2)
Win Source Part Number 1060202-LT6703HDC-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6703HDC-3#TRPBF CAD Model

Description

Product Overview: LT6703HDC-3#TRPBF

The LT6703HDC-3#TRPBF is a high-performance, low-power comparator with an integrated voltage reference from Linear Technology. This precision device is designed for applications requiring a compact, low-voltage solution for voltage detection and signal processing. The LT6703HDC-3#TRPBF is suitable for various markets, including automotive, industrial control systems, power management, and portable electronics.

Key Features

  • Integrated Voltage Reference: The LT6703HDC-3#TRPBF comes with a 400mV reference voltage, which is highly accurate and stable over temperature and time, providing a reliable threshold for comparison.
  • Low Power Consumption: This device is designed for power-sensitive applications, consuming only 6.5μA of supply current, which helps to extend battery life in portable devices.
  • Wide Input Voltage Range: The comparator operates over a wide supply voltage range from 1.4V to 18V, making it versatile for use in a variety of circuit configurations.
  • Fast Response Time: The LT6703HDC-3#TRPBF boasts a fast propagation delay of typically 13μs, allowing for quick response in systems that require timely signal processing.
  • Over-The-Top® Input Range: The unique 'Over-The-Top' input structure allows the input voltage to go above the positive supply, providing flexibility in design and enhancing the robustness of the application.

Applications

  • Battery Monitoring
  • Threshold Detection and Signal Conditioning
  • Window Comparators
  • Portable Electronics
  • Power Supplies
  • Industrial and Automotive Systems

Product Specifications

The LT6703HDC-3#TRPBF is offered in a compact 6-lead 2mm x 2mm DFN package, which is ideal for space-constrained applications. It is specified for operation from -40°C to 125°C, covering the full industrial temperature range. The device's push-pull output stage can sink and source current, making it suitable for driving a variety of loads.

In summary, the LT6703HDC-3#TRPBF from Linear Technology is a versatile and efficient solution for precision voltage comparison and detection. Its low power consumption, integrated voltage reference, and robust input range make it a top choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3912 $53.9120
23+ $4.4235 $101.7405
36+ $4.2853 $154.2708
49+ $4.1470 $203.2030
63+ $4.0088 $252.5544
84+ $3.5941 $301.9044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess