Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, ECL
Voltage - Input Offset (Maximum) 2mV @ -5.2V, 6V
Current - Input Bias (Maximum) 10μA @ -5.2V,6V
Current - Output (Typ) 30mA
Maximum Quiescent Current 22mA
CMRR, PSRR (Typ) 80dB CMRR
Propagation Delay (Maximum) 6.5ns
Operating Temperature Range -30°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 16-PDIP
Win Source Part Number 781648-LT685CN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT685
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT685CN#PBF CAD Model

Description

Product Overview: LT685CN#PBF

The LT685CN#PBF is a high-performance integrated circuit from Linear Technology, designed to cater to a wide array of applications requiring precision and reliability. This component is a testament to Linear Technology's commitment to providing industry-leading solutions in the field of analog and mixed-signal processing.

Key Features

  • High Precision: The LT685CN#PBF offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Robust Design: Engineered to withstand harsh conditions, this product boasts a durable design that ensures long-term reliability and performance.
  • Flexibility: With its versatile nature, the LT685CN#PBF can be integrated into various electronic systems, ranging from industrial controls to sophisticated measurement equipment.
  • Low Power Consumption: This device is optimized for low power operation, helping to reduce overall energy consumption and extend battery life in portable applications.

Applications

The LT685CN#PBF is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Medical devices
  • Automotive electronics

Technical Specifications

The technical specifications of the LT685CN#PBF highlight its advanced capabilities:

  • Operating Temperature Range: Specified performance over a wide temperature range, ensuring reliability in various environments.
  • Package Type: Provided in a robust and compact package, facilitating easy integration into space-constrained applications.
  • Regulatory Compliance: Meets industry standards and regulatory requirements, ensuring compatibility and safety in diverse markets.

Quality and Support

Linear Technology provides comprehensive support and a commitment to quality for the LT685CN#PBF, with extensive technical documentation, application notes, and customer service available to assist with product integration and optimization.

Whether you are developing advanced electronics for commercial or industrial use, the LT685CN#PBF from Linear Technology offers the performance and reliability you need to deliver superior products to your customers.

You May Also Be Interested in

Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention