EN
  • EN
  • DE

LT8602IUJ#TRPBF

Part No LT8602IUJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ SYNC 40QFN / Conv DC-DC 3V to 42V Synchronous Step Down Quad-Out 1V 1.5A/1.8A/1.8A/2.5A Automotive 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Input Voltage MIN 2.6V
Voltage Input MAX 42V
Output Voltage 0.8V, 1V
Output Voltage MAX 42V
Output Current 1.5A, 1.8A, 2.5A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 781678-LT8602IUJ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8602
Introduction Date July 13, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8602IUJ#TRPBF CAD Model

Description

Product Overview: LT8602IUJ#TRPBF

The LT8602IUJ#TRPBF is a cutting-edge, quad-channel, monolithic synchronous step-down switching regulator from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. This high-performance integrated circuit (IC) is packed with features to ensure reliable and efficient operation, making it an ideal choice for designers looking to optimize power consumption and extend battery life in portable and space-constrained devices.

Key Features

  • Quad Channel Configuration: This IC integrates four independent step-down regulators in a single package, offering design flexibility and reducing external component count.
  • Wide Input Voltage Range: The LT8602IUJ#TRPBF operates from an input voltage range of 3V to 42V, accommodating a variety of power sources and transient conditions.
  • High Efficiency: Synchronous rectification delivers high efficiency at various load conditions, which is crucial for battery-powered applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 2.2MHz or synchronized to an external clock, allowing optimization between efficiency and external component size.
  • Low Quiescent Current: Its low quiescent current is beneficial for applications that demand always-on operation and long standby times.

Protection Features

  • Overvoltage Protection: The device features robust overvoltage protection to safeguard against voltage spikes.
  • Overcurrent Protection: Each channel has independent cycle-by-cycle overcurrent protection, ensuring safe operation under abnormal load conditions.
  • Thermal Shutdown: An internal thermal shutdown mechanism prevents the IC from overheating, enhancing system reliability.

Applications

The LT8602IUJ#TRPBF is versatile enough to be used in a variety of applications including:

  • Automotive and Industrial Systems
  • Telecommunications
  • Distributed Power Systems
  • Battery-Powered Devices

Encased in a compact 38-lead QFN package, the LT8602IUJ#TRPBF is designed for space-constrained environments while providing robust power management capabilities. The part number LT8602IUJ#TRPBF indicates that this product is available in tape and reel packaging, making it suitable for high-volume production. With its advanced features and comprehensive protection circuitry, the LT8602IUJ#TRPBF from Linear Technology is an excellent choice for engineers looking for a reliable and efficient multi-channel power solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1182 $60.3546
7+ $16.5072 $115.5504
10+ $15.9914 $159.9140
13+ $15.4755 $201.1815
17+ $14.9597 $254.3149
23+ $13.4121 $308.4783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess