EN
  • EN
  • DE

LT3752EFE-1#PBF

Part No LT3752EFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 38TSSOP / Current Mode PWM Controller 100kHz to 500kHz Automotive 31-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 10.5 V ~ 16 V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 781249-LT3752EFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3752EFE-1
Introduction Date March 04, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3752EFE-1#PBF CAD Model

Description

The LT3752EFE-1#PBF is a high-performance, feature-rich controller IC designed by Linear Technology for forward and flyback converters. It is engineered to drive high current power switches for high power applications. This versatile controller is suitable for a wide range of applications, including industrial power supplies, LED drivers, and battery chargers.

Key Features:

  • Versatile Control: Supports a variety of topologies, including forward, boost, and flyback converters, providing flexibility in designing power systems.
  • High Voltage Capability: With an input voltage range up to 100V, it can handle high voltage applications with ease.
  • Integrated Gate Driver: Features a powerful on-chip gate driver that can drive both N-channel MOSFETs and IGBTs, reducing external component count.
  • Adjustable Operating Frequency: The operating frequency can be set with a single resistor or synchronized to an external clock, allowing for optimization of efficiency and component size.
  • Protection Features: Offers comprehensive protection features, including overvoltage protection, undervoltage lockout, and thermal shutdown to ensure safe operation under various conditions.
  • Soft-Start Capability: Soft-start function limits inrush current during startup, providing a smooth power-up sequence.

Applications:

  • Industrial Power Supplies
  • LED Drivers
  • Battery Chargers
  • Telecommunications
  • Automotive Systems

The LT3752EFE-1#PBF is available in a thermally enhanced TSSOP-20 package, offering a compact solution with excellent thermal performance. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a reliable and flexible power management solution.

Linear Technology, now part of Analog Devices, continues to provide innovative, high-performance analog integrated circuits that address a broad range of engineering challenges. The LT3752EFE-1#PBF exemplifies their commitment to delivering products that enable efficient and advanced power management solutions.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6502 $55.9506
7+ $15.3027 $107.1189
11+ $14.8245 $163.0695
14+ $14.3463 $200.8482
19+ $13.8681 $263.4939
25+ $12.4335 $310.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess