EN
  • EN
  • DE

LT8609BEMSE#PBF

Part No LT8609BEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP / Conv DC-DC 3V to 42V Synchronous Step Down Single-Out 0.8V to 41.5V 3A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 42V
Output Voltage 0.782V
Output Voltage MAX 42V
Output Current 2A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781682-LT8609BEMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8609B
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8609BEMSE#PBF CAD Model

Description

Linear Technology's LT8609BEMSE#PBF Step-Down Converter

The LT8609BEMSE#PBF is a compact, high-efficiency, synchronous step-down converter from Linear Technology, designed to deliver top-notch performance for a wide range of power supply applications. This versatile component is an ideal solution for systems that require a small footprint and high efficiency, such as portable devices, automotive systems, and industrial equipment.

With an input voltage range of 3.0V to 42V, the LT8609BEMSE#PBF is capable of withstanding high voltage transients, making it extremely suitable for load dump and cold-crank conditions commonly found in automotive applications. This feature ensures reliable operation under difficult input conditions, providing consistent power to the load.

The device offers a switching frequency that can be programmed from 200kHz to 2.2MHz, allowing designers to optimize efficiency while avoiding critical noise-sensitive frequency bands. The higher switching frequency also enables the use of smaller external components, such as inductors and capacitors, thus reducing the overall solution footprint on the PCB.

The LT8609BEMSE#PBF integrates top and bottom high-efficiency switches that deliver efficiencies as high as 95%. This high level of efficiency reduces power loss and minimizes the need for heat sinking, which is crucial for thermal management in space-constrained applications. Furthermore, its Burst Mode® operation significantly lowers quiescent current during light load conditions, extending battery life in portable applications.

For safety, the product includes features like over-temperature protection, over-voltage lockout, and short-circuit protection, ensuring the longevity and reliability of both the converter and the overall system. The LT8609BEMSE#PBF comes in a 16-lead MSOP package with an exposed pad for enhanced thermal performance.

Overall, the LT8609BEMSE#PBF from Linear Technology is a robust and efficient power solution that provides designers with the flexibility and performance needed for demanding applications. Its combination of wide input voltage range, high efficiency, and compact size makes it a top choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1223 $50.6115
13+ $8.3055 $107.9715
19+ $8.0459 $152.8721
26+ $7.7864 $202.4464
34+ $7.5268 $255.9112
45+ $6.7482 $303.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess