EN
  • EN
  • DE

LT86102SX

Part No LT86102SX
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case LQPF80
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732138-LT86102SX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT86102SX CAD Model

Description

The LT86102SX from Linear Technology is a state-of-the-art synchronous step-down regulator that combines high efficiency, compact design, and robust features for a wide range of applications. This advanced power management IC is designed to meet the stringent requirements of modern electronic devices, providing precise voltage regulation, excellent thermal performance, and a high degree of flexibility.

Key Features

  • High Efficiency: The LT86102SX boasts a high efficiency over a wide input voltage range, ensuring minimal power loss during the conversion process. This makes it ideal for battery-powered applications where energy conservation is critical.
  • Wide Input Voltage Range: With an input voltage range that accommodates various supply levels, this regulator is versatile and can be used in multiple applications without the need for additional components.
  • Adjustable Output Voltage: The output voltage is easily adjustable, allowing for fine-tuning to meet the specific demands of the load.
  • Compact Package: Housed in a small footprint, the LT86102SX saves valuable board space, which is essential for modern, space-constrained electronics.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs not only simplifies the design but also enhances performance by reducing conduction losses.
  • Thermal Protection: With built-in thermal shutdown, the LT86102SX is protected from overheating, ensuring reliable operation under various conditions.

Applications

The LT86102SX is suitable for a wide array of applications, including:

  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices
  • Medical Equipment

Conclusion

The LT86102SX from Linear Technology is a versatile, high-efficiency synchronous step-down regulator that delivers performance, integration, and reliability. Whether it's for power-sensitive applications or systems where space is at a premium, the LT86102SX stands out as a top choice for designers looking to optimize their power management solutions.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2781 $59.8934
33+ $3.5112 $115.8696
51+ $3.4015 $173.4765
71+ $3.2918 $233.7178
91+ $3.1820 $289.5620
122+ $2.8529 $348.0538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess