EN
  • EN
  • DE

LT8610ABEMSE#PBF

Part No LT8610ABEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 42V
Output Current 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781686-LT8610ABEMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8610ABEMSE#PBF CAD Model

Description

Linear Technology LT8610ABEMSE#PBF - High-Efficiency Synchronous Step-Down Regulator

The LT8610ABEMSE#PBF is a compact, high-efficiency, synchronous monolithic step-down switching regulator from Linear Technology, designed to deliver a continuous output current up to 2.5A to a load. With a wide input voltage range of 3.4V to 42V, it is suitable for regulating power from a variety of sources, including automotive batteries, industrial supplies, and unregulated wall adapters.

One of the key features of the LT8610ABEMSE#PBF is its high efficiency, which can be as high as 96%. This is achieved through the use of low RDS(ON) internal switches and a unique synchronous rectification scheme. The device operates with a quiescent current of only 2.5µA in sleep mode, which makes it an excellent choice for battery-powered and always-on applications that require optimal power conservation.

The LT8610ABEMSE#PBF utilizes a high-frequency switch mode operation at a fixed frequency between 200kHz to 2.2MHz, which can be chosen by the user to optimize efficiency, performance, and external component size. The device's fast minimum on-time of only 30ns enables low dropout operation and extends the operating range under heavy load conditions.

Additional features of the LT8610ABEMSE#PBF include internal compensation, a power good flag, output soft-start, thermal protection, and a robust short-circuit protection mechanism. These integrated features simplify design and improve system reliability. The regulator comes in a thermally efficient 16-lead MSOP package with enhanced pin spacing for easier soldering and heat dissipation.

The LT8610ABEMSE#PBF is an ideal choice for a variety of applications, including automotive systems, industrial power supplies, distributed supply regulation, and point-of-load conversions. Its versatility, high efficiency, and robust feature set make it a go-to solution for designers looking to optimize power consumption and performance in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1141 $56.9128
18+ $5.8372 $105.0696
27+ $5.6548 $152.6796
37+ $5.4724 $202.4788
48+ $5.2900 $253.9200
64+ $4.7427 $303.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess