EN
  • EN
  • DE

LT8610ACIMSE-1#TRPBF

Part No LT8610ACIMSE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 42V
Output Current 3.5A
Frequency - Switching 1.5MHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1060269-LT8610ACIMSE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8610ACIMSE-1#TRPBF CAD Model

Description

The LT8610ACIMSE-1#TRPBF is a high-performance, compact step-down switching regulator designed by Linear Technology. This advanced power management integrated circuit (IC) offers an efficient solution for converting a higher voltage to a lower voltage with excellent power efficiency and thermal performance.

Key Features:

  • High Efficiency: The LT8610ACIMSE-1#TRPBF features a high efficiency of up to 96%, minimizing heat generation and making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, it supports a variety of supply voltages, accommodating fluctuations and transients.
  • Low Dropout Operation: The low minimum on-time of just 30ns allows for low dropout operation, which is critical for applications requiring a near-flat input to output differential.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Low EMI: It is designed to meet the stringent EMI requirements, making it ideal for noise-sensitive applications.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity even under high power operation or in environments with limited cooling.

Applications:

  • Automotive and Industrial Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Telecom Systems
  • General Purpose Step-Down Voltage Regulation

The LT8610ACIMSE-1#TRPBF is packaged in a compact MSOP-16E, which is ideal for space-constrained applications. With its robust design and comprehensive protection features such as overvoltage protection, thermal shutdown, and current limiting, this regulator ensures safe and reliable operation in a wide range of applications. Whether for automotive, industrial, or communication systems, the LT8610ACIMSE-1#TRPBF from Linear Technology is a versatile choice for efficient power conversion.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess