EN
  • EN
  • DE

MCP1726-1202E/MF

Part No MCP1726-1202E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1A, Low-Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 1.2V 1A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 0.5V at 1A
Output Current 1A
Current - Quiescent (Iq) 220μA
PSRR 54dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (3x3)
Family Part Number MCP1726
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1220945-MCP1726-1202E/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1726-1202E/MF CAD Model

Description

Microchip Technology's MCP1726-1202E/MF Voltage Regulator

The MCP1726-1202E/MF from Microchip Technology is a high-performance, low-dropout voltage regulator designed for applications requiring a high current up to 1A with a low dropout voltage. This device is an ideal choice for powering advanced microcontrollers, analog sensors, and communication devices in a variety of systems.

Key Features:

  • Output Voltage: The MCP1726-1202E/MF provides a fixed output voltage of 1.2V, which is critical for stable operation in sensitive electronic circuits.
  • High Current Capability: With a maximum output current of 1A, this voltage regulator can handle high-power demands of contemporary electronic components.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures efficient operation even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from damage due to excessive heat, enhancing reliability and longevity.
  • Short-Circuit Protection: The built-in current limit and short-circuit protection features prevent damage to the regulator and the connected load during fault conditions.
  • Package: The device comes in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications:

The MCP1726-1202E/MF is versatile and can be used in various applications, including:

  • Consumer electronics such as digital cameras, portable media players, and handheld gaming devices
  • Telecommunication equipment like mobile phones, modems, and routers
  • Computer peripherals and networking devices
  • Industrial and automotive systems requiring stable power supply

With its combination of features, the MCP1726-1202E/MF is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems. Microchip Technology's commitment to quality ensures that this voltage regulator will deliver consistent performance and durability for a wide array of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3854 $50.0934
52+ $1.9573 $101.7796
80+ $1.8961 $151.6880
109+ $1.8349 $200.0041
141+ $1.7738 $250.1058
189+ $1.5903 $300.5667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,116 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess