EN
  • EN
  • DE

LT8610AEMSE#TRPBF

Part No LT8610AEMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 16MSOP / Conv DC-DC 3.4V to 42V Synchronous Step Down Single-Out 0.97V 3.5A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 42V
Output Current 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781690-LT8610AEMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8610A
Introduction Date December 03, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8610AEMSE#TRPBF CAD Model

Description

LT8610AEMSE#TRPBF - High-Efficiency Synchronous Step-Down Converter

The LT8610AEMSE#TRPBF is a compact, high-efficiency, synchronous monolithic step-down switching regulator designed by Linear Technology. This device is engineered to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for a wide range of applications, including automotive, industrial, and portable devices.

The LT8610AEMSE#TRPBF operates over a wide input voltage range of 3.4V to 42V, which ensures its reliability in environments with input voltage fluctuations such as automotive systems. It is capable of delivering up to 2.5A of continuous output current to the load. With its high efficiency, the regulator maintains a low quiescent current, which is beneficial for battery-powered applications where extending the battery life is crucial.

One of the key features of this product is its synchronous rectification topology, which employs internal top and bottom high-efficiency switches. This design feature enables the LT8610AEMSE#TRPBF to achieve efficiency levels up to 96%, minimizing unnecessary power loss and heat generation. Additionally, it has a fast minimum on-time of just 30ns, making it suitable for high-frequency operation that allows for a smaller external inductor and capacitors, thereby reducing the overall solution footprint.

The device integrates several protective features to ensure the safety and longevity of both the regulator and the system it powers. These include internal over-temperature protection, reverse battery protection, and a robust short-circuit protection mechanism. Furthermore, the LT8610AEMSE#TRPBF offers a precise 1V reference with an accuracy of ±1% over a wide temperature range from -40°C to 125°C.

For design flexibility, the LT8610AEMSE#TRPBF provides programmable frequency from 200kHz to 1.5MHz, which can be synchronized to an external clock. This allows designers to optimize the performance of the regulator based on specific application requirements. The product is available in a thermally efficient 16-lead MSOP package with enhanced high-voltage pin spacing, which is essential for applications with stringent space constraints.

In summary, the LT8610AEMSE#TRPBF from Linear Technology represents a blend of power efficiency, robust protection features, and design versatility, making it a top-tier solution for a wide array of power conversion applications.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess