EN
  • EN
  • DE

LT8610AIMSE#TRPBF

Part No LT8610AIMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 16MSOP / Conv DC-DC 3.4V to 42V Synchronous Step Down Single-Out 0.97V 3.5A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 42V
Output Current 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781692-LT8610AIMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8610A
Introduction Date December 03, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8610AIMSE#TRPBF CAD Model

Description

The LT8610AIMSE#TRPBF is a high-performance, compact step-down switching regulator developed by Linear Technology. Designed to deliver efficiency and reliability, this product is ideal for a wide range of applications, including automotive, industrial, and portable devices. With its advanced features and robust design, the LT8610AIMSE#TRPBF stands out as a versatile solution for power supply requirements.

Key Features

  • High Efficiency: The device offers up to 96% efficiency, ensuring minimal heat generation and excellent thermal performance, which is crucial for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, it accommodates a broad spectrum of power sources, from single-cell batteries to automotive inputs.
  • Low Quiescent Current: The LT8610AIMSE#TRPBF boasts an ultralow quiescent current of 2.5μA, making it suitable for battery-powered and always-on applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Thermally Enhanced MSOP Package: The device comes in a 16-lead MSOP package with enhanced thermal performance, ensuring reliable operation even in high-temperature environments.

Performance Specifications

  • Output Voltage: The regulator provides a stable output voltage adjustable from 0.97V to the input voltage, catering to a variety of power needs.
  • Maximum Output Current: It can deliver up to 2.5A of continuous output current, making it capable of powering a diverse array of loads.
  • Low Dropout Operation: The device's low dropout performance ensures continuous operation even when the input voltage is close to the output voltage.

Applications

The LT8610AIMSE#TRPBF is designed for applications that demand high efficiency, low quiescent current, and a wide input voltage range. It is particularly well-suited for automotive systems, industrial controls, telecommunications infrastructure, and portable electronics where power efficiency and thermal management are critical.

Conclusion

Linear Technology's LT8610AIMSE#TRPBF is a sophisticated, high-efficiency step-down switching regulator that offers a blend of performance, versatility, and reliability. Whether you're designing for the automotive sector, building industrial equipment, or developing the next generation of portable devices, this regulator is engineered to meet your stringent power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9898 $53.9388
14+ $7.3763 $103.2682
21+ $7.1458 $150.0618
29+ $6.9153 $200.5437
38+ $6.6848 $254.0224
51+ $5.9932 $305.6532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess