EN
  • EN
  • DE

LT4275CIMS#PBF

Part No LT4275CIMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 10MSOP / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PD)
Number of Channels 1
Power - Max 13 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 23V ~ 60V
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT4275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LT4275CIMS#PBF
Standard Package 50
Win Source Part Number 1071736-LT4275CIMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT4275CIMS#PBF CAD Model

Description

Analog Devices Inc.

The LT4275CIMS#PBF is a robust power over Ethernet (PoE) interface controller from Analog Devices Inc., designed to simplify the implementation of PoE-powered devices (PDs) in accordance with the IEEE 802.3af/at standards. This advanced component is a key solution for network devices such as wireless access points, security cameras, and IP phones that require power to be supplied over Ethernet cabling.

Key Features:

  • IEEE 802.3af/at Compliance: The LT4275CIMS#PBF ensures compatibility with both PoE (13W) and PoE+ (25.5W) specifications, making it versatile for a wide range of applications.
  • Advanced Power Management: With its integrated switching regulator, this controller offers a high-efficiency power solution, reducing heat and increasing reliability in powered devices.
  • Signature Resistor Detection: It features automatic detection of the standard 25kΩ signature resistor, a requirement for PoE systems to recognize connected devices.
  • Programmable Classification: The controller supports programmable class current to define the power level of the PD as per PoE standards.
  • High Surge Protection: It is designed to handle high voltage surges, providing additional safety and durability in harsh electrical environments.
  • Thermal Shutdown: The LT4275CIMS#PBF includes thermal shutdown protection to prevent damage from overheating.

Applications:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Routers and Switches
  • Industrial Controls

This product comes in a compact MSOP-10 package, making it suitable for space-constrained applications while providing robust power delivery and protection features. The LT4275CIMS#PBF is an ideal choice for developers looking to integrate PoE capabilities into their designs with a reliable and efficient solution from a trusted industry leader, Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess