EN
  • EN
  • DE

MF-SM100/33

Part No MF-SM100/33
Manufacturer Bourns Inc.
Catalog Hard To Find
Description PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD2920
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 715275-MF-SM100/33
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MF-SM100/33 CAD Model

Description

The MF-SM100/33 is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Bourns Inc. It is designed to protect electronic circuits from overcurrent conditions. This device offers a reliable and efficient way to safeguard sensitive components against damage caused by excessive current flow.

Applications

  • USB Port Protection: Commonly used to protect USB ports in computers, peripherals, and other electronic devices.
  • HDMI Port Protection: Protects HDMI ports from overcurrent events, ensuring the reliable operation of multimedia devices.
  • General Electronic Equipment: Used in a variety of electronic devices to prevent damage from overcurrent faults.
  • Power Supply Protection: Protects power supplies from overload conditions, preventing damage to connected devices.
  • Battery Protection: Used in battery packs to protect against overcurrent during charging and discharging.

Features

  • Resettable: Unlike traditional fuses, PPTC devices reset automatically after the fault condition is removed, eliminating the need for replacement.
  • Low Resistance: Offers low resistance during normal operation, minimizing power loss.
  • Fast Trip Time: Responds quickly to overcurrent conditions, providing rapid protection.
  • Compact Size: Small form factor allows for easy integration into various electronic designs.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits

  • Enhanced Circuit Protection: Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
  • Reduced Downtime: Automatic resetting capability minimizes downtime and maintenance requirements.
  • Improved Product Reliability: Protects against electrical faults, increasing the overall reliability and lifespan of electronic devices.
  • Cost-Effective: Eliminates the need for fuse replacement, reducing long-term operating costs.
  • Ease of Use: Simple integration into existing circuit designs.

Additional Details

The MF-SM100/33 has a hold current (Ih) of 1.0A and a trip current (It) of 2.0A. Its maximum voltage rating is 33V. The device operates within a temperature range of -40°C to +85°C. It is available in a surface mount package, making it suitable for automated assembly processes. The specific trip time depends on the magnitude of the overcurrent. This component is ideal for applications requiring repetitive overcurrent protection without manual intervention.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess