EN
  • EN
  • DE

LT8616EFE#PBF

Part No LT8616EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SIMPLE SWITCHER®, 36V 2.5A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 2.5 A
Current - Output 2 1.5 A
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Voltage 41.8 V
Min Input Voltage 3.4 V
Min Operating Temperature -40 °C
Min Output Voltage 790 mV
Mount Surface Mount
Number of Channels 1
Number of Outputs 2
Number of Pins 28
Output Configuration Positive
Output Current 2.5 A
Output Type Adjustable
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 3 MHz
Synchronous Rectifier Yes
Voltage - Output 1 3.3 V
Voltage - Output 2 5 V
Win Source Part Number 1071845-LT8616EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8616EFE#PBF CAD Model

Description

The LT8616EFE#PBF is a high-performance, dual channel synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This component is notable for its low quiescent current, compact footprint, and high efficiency, making it an ideal choice for battery-operated systems, automotive applications, and industrial power supplies.

Key Features:

  • Wide Input Voltage Range: The LT8616EFE#PBF operates from a 3.4V to 42V input voltage range, accommodating a variety of power sources, including automotive batteries and industrial supplies.
  • Dual Channel Output: It provides two independent output channels, each capable of delivering up to 2.5A of continuous output current, allowing for simultaneous powering of multiple devices.
  • High Efficiency: With synchronous rectification, the LT8616EFE#PBF achieves up to 95% efficiency, minimizing heat generation and energy loss, which is critical for thermally sensitive applications.
  • Low Quiescent Current: Its low quiescent current of only 2.5µA in one channel on and 3.5µA in shutdown ensures minimal drain on the battery when the system is in standby or turned off.
  • Fast Minimum On-Time: The regulator can operate with a minimum on-time as low as 45ns, enabling large step-down ratios at high switching frequencies, which is beneficial for applications requiring high switching frequencies and fast transient response.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 3MHz, allowing flexibility in optimizing efficiency and component size.
  • Built-in Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, providing a robust solution for demanding environments.

Applications:

The LT8616EFE#PBF is versatile and can be used in various applications such as:

  • Automotive Power Supplies
  • Industrial Power Systems
  • Portable Instruments
  • Medical Devices
  • Telecommunications Equipment

With its advanced features and dual-channel design, the LT8616EFE#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1493 $50.7465
13+ $8.3277 $108.2601
19+ $8.0674 $153.2806
26+ $7.8072 $202.9872
34+ $7.5469 $256.5946
45+ $6.7662 $304.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess